Status: | Active |
---|---|
Series: | MAX1655 |
RoHS: | Unknown |
96% Efficiency |
Small, 16-Pin QSOP Package (half the size of a 16-pin narrow SO) |
Pin-Compatible with MAX797 (MAX1653/MAX1655) |
Output Voltage Down to 1V (MAX1655) |
4.5V to 30V Input Range |
99% Duty Cycle for Lower Dropout |
170µA Quiescent Supply Current |
3µA Logic-Controlled Shutdown |
Dual, N-Channel, Synchronous-Rectified Control |
Fixed 150kHz/300kHz PWM Switching, or Synchronized from 190kHz to 340kHz |
Programmable Soft Start |
Low-Cost Secondary Outputs (MAX1652/MAX1654) |
Synchronous rectifier, secondary output regulation, high efficiency over full IOUT range |
VIN (V) (min) | 4.5 |
---|---|
VIN (V) (max) | 30 |
VOUT1 (V) (min) | 1 |
VOUT1 (V) (max) | 5.5 |
IOUT1 (A) (max) | 10 |
Switch Type | External |
Preset VOUT (V) | 5 |
Output Adjust. Method | PresetResistor |
Synchronous Switching? | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 340 |
Package/Pins | QSOP/16SOIC (N)/16 |
BudgetaryPrice (See Notes) | 3.91 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 30V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 99% |
Controller IC Case Style | QSOP |
No. of Pins | 16Pins |
Switching Frequency | 300kHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
High-Efficiency, PWM, Step-Dow | Analog Devices |
Dc/Dc Ctrl, Sync Buck, 300Khz, Qsop-16 | Newark Electronics |
DC/DC CTRL, SYNC BUCK, 300KHZ, QSOP-16 | element14 |
CONTROLLER, STEP DOWN, PWM DC-DC | Farnell |
Where can I find additional details, specifications and documents for a MAX1655EEE+ ?
Additional datasheets, footprints and schematics for MAX1655EEE+ are listed on our Part Details page. You can also find images and similar parts to MAX1655EEE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1655EEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1655EEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1655EEE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1655EEE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1655EEE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX1655EEE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1655EEE+ often in real-time on the comparison pages.
What if I can't find stock of MAX1655EEE+ ?
You can fill out our help required form which you can use to request a quote for MAX1655EEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.