Status: | Active |
---|---|
Series: | MAX1644 |
RoHS: | Unknown |
Prices starting from US$6.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.36
|
24
in stock
|
Buy Now | |
Analog Devices
from US$8.05
|
2,735
in stock
|
Buy Now | |
CoreStaff
from US$6.97
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$8.75
|
12
in stock
|
Buy Now | |
element14
from US$10.59
|
12
in stock
|
Buy Now | |
Farnell
from US$8.17
|
12
in stock
|
Buy Now | |
Avnet Asia
from US$6.99
|
-
|
Buy Now |
±1% Output Accuracy |
95% Efficiency |
Internal PMOS and NMOS Switches 70mΩ On-Resistance at VIN = +4.5V 100mΩ On-Resistance at VIN = +3V |
70mΩ On-Resistance at VIN = +4.5V |
100mΩ On-Resistance at VIN = +3V |
Output Voltage +3.3V or +2.5V Pin-Selectable +1.1V to VIN Adjustable |
+3.3V or +2.5V Pin-Selectable |
+1.1V to VIN Adjustable |
+3V to +5.5V Input Voltage Range |
360µA (max) Operating Supply Current |
< 1µA Shutdown Supply Current |
Programmable Constant-Off-Time Operation |
350kHz (max) Switching Frequency |
Idle Mode Operation at Light Loads |
Thermal Shutdown |
Adjustable Soft-Start Inrush Current Limiting |
100% Duty Cycle During Low-Dropout Operation |
Output Short-Circuit Protection |
16-Pin SSOP Package |
VIN (V) (min) | 3 |
---|---|
VIN (V) (max) | 5.5 |
VOUT1 (V) (min) | 1.1 |
VOUT1 (V) (max) | 5.5 |
IOUT1 (A) (max) | 2 |
Switch Type | Internal |
Preset VOUT (V) | 2.53.3 |
Output Adjust. Method | PresetResistor |
Synchronous Switching? | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 350 |
Package/Pins | SSOP/16 |
BudgetaryPrice (See Notes) | 4.69 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SSOP |
No. of Pins | 16Pins |
Output Current | 2A |
Output Voltage Min | 2.5V |
Output Voltage Max | 3.3V |
Switching Frequency | 350kHz |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
2A, Low-Voltage, Step-Down Reg | Analog Devices |
Switching Voltage Regulator 2A Synch.R | RS |
Dc/Dc Conv, Sync Buck, 350Khz, Ssop-16 | Newark Electronics |
DC/DC CONV, SYNC BUCK, 350KHZ, SSOP-16 | element14 |
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin SSOP | Avnet Asia |
Where can I find additional details, specifications and documents for a MAX1644EAE+ ?
Additional datasheets, footprints and schematics for MAX1644EAE+ are listed on our Part Details page. You can also find images and similar parts to MAX1644EAE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1644EAE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1644EAE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1644EAE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1644EAE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1644EAE+ have stock available?
Authorised distributors including Analog Devices, CoreStaff, RS, Newark Electronics and element14 have stock available or on a lead time for MAX1644EAE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1644EAE+ often in real-time on the comparison pages.
What if I can't find stock of MAX1644EAE+ ?
You can fill out our help required form which you can use to request a quote for MAX1644EAE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.