Status: | Active |
---|---|
Series: | MAX1640 |
RoHS: | Unknown |
95% Efficiency |
+5.5V to +26V Input Supply Range |
2V to 24V Adjustable-Output Voltage Range |
100% Maximum Duty Cycle (Low Dropout) |
Up to 500kHz PWM Operation |
Optional Synchronous Rectifier |
16-Pin QSOP Package |
Current-Sense Accuracy: 2% (MAX1641) 5.3% (MAX1640) |
2% (MAX1641) |
5.3% (MAX1640) |
Charging VIN (V) (max) | 26 |
---|---|
Cell Chemistry | Li-IonLi-PolymerNiCdNiMH |
# NiMH/ NiCd Cells | 2345678910111213141516 |
# Lithium Ion Cells | 123456 |
Protected VIN (V) (max) | 26 |
Charger (V) | 2 to 24 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | QSOP/16 |
BudgetaryPrice (See Notes) | 3.39 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
+5.5V to +26V Input Supply Range |
100% Maximum Duty Cycle (Low Dropout) |
16-Pin QSOP Package |
2V to 24V Adjustable-Output Voltage Range |
Current-Sense Accuracy: 2% (MAX1641) |
Optional Synchronous Rectifier |
Up to 500kHz PWM Operation |
Battery Type | Li-Ion NiCd NiMH |
---|---|
Input Voltage | 26V |
Battery Charge Voltage | 24V |
Charge Current Max | - |
Battery IC Case Style | QSOP |
No. of Pins | 16Pins |
No. of Series Cells | 16 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1640 |
Controller IC Case Style | QSOP |
Duty Cycle (%) | 100% |
Frequency | 500kHz |
Logic Function Number | 1640 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 1µA |
Output Voltage | 24V |
Primary Input Voltage | 26V |
Supply Voltage Max | 26V |
Supply Voltage Min | 5.5V |
Switching Frequency | 500kHz |
Topology | Buck (Step Down) |
Adjustable-Output, Switch-Mode | Analog Devices |
SWITCH-MODE CURRENT SOURCE | RS |
SYNC RECTIFIER, SMD, 1640, QSOP16 | element14 |
Sync Rectifier, Smd, 1640, Qsop16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX1640EEE+ ?
Additional datasheets, footprints and schematics for MAX1640EEE+ are listed on our Part Details page. You can also find images and similar parts to MAX1640EEE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1640EEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1640EEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1640EEE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1640EEE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1640EEE+ have stock available?
Authorised distributors including Analog Devices, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX1640EEE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1640EEE+ often in real-time on the comparison pages.
What if I can't find stock of MAX1640EEE+ ?
You can fill out our help required form which you can use to request a quote for MAX1640EEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.