±2% DC Accuracy |
0.1% (typ) DC Load Regulation |
Adjustable Switching Frequency to 350kHz |
Idle Mode Pulse-Skipping Operation |
1.10V to 5.5V Adjustable Output Voltage |
3.15V Minimum IC Supply Voltage (at VCC pin) |
Internal Digital Soft-Start |
1.1V ±2% Reference Output |
1µA Total Shutdown Current |
Output Overvoltage Crowbar Protection |
Output Undervoltage Shutdown (foldback) |
Tiny 16-Pin QSOP Package |
VIN (V) (min) | 6 |
---|---|
VIN (V) (max) | 26 |
VOUT1 (V) (min) | 1.1 |
VOUT1 (V) (max) | 5.5 |
IOUT1 (A) (max) | 0.1 |
Switch Type | External |
Preset VOUT (V) | 5 |
Output Adjust. Method | Resistor |
Synchronous Switching? | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 350 |
Package/Pins | QSOP/16 |
BudgetaryPrice (See Notes) | 5.09 |
Supply Voltage Min | 3.15V |
---|---|
Supply Voltage Max | 5.5V |
No. of Outputs | 1 Output |
Duty Cycle (%) | 96% |
Controller IC Case Style | QSOP |
No. of Pins | 16Pins |
Switching Frequency | 300kHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dc/Dc Ctrl, Sync Buck, 300Khz, Qsop-16 | Newark Electronics |
DC/DC CTRL, SYNC BUCK, 300KHZ, QSOP-16 | element14 |
Where can I find additional details, specifications and documents for a MAX1637EEE+ ?
Additional datasheets, footprints and schematics for MAX1637EEE+ are listed on our Part Details page. You can also find images and similar parts to MAX1637EEE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1637EEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1637EEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1637EEE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1637EEE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1637EEE+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX1637EEE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1637EEE+ often in real-time on the comparison pages.
What if I can't find stock of MAX1637EEE+ ?
You can fill out our help required form which you can use to request a quote for MAX1637EEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.