MAX1626ESA+ by Analog Devices

5V/3.3V or Adjustable, 100% Duty Cycle, High-Efficiency, Step-Down DC-DC Controllers


The MAX1626/MAX1627 step-down DC-DC controllers operate over a 2.6V to 16.5V input voltage range. The controllers deliver load current from 1mA to more than 2A. The MAX1626 has pin-selectable 3.3V and 5V outputs. The MAX1627 supports adjustable outputs from 1.3V to 16V. A unique current-limited, pulse-frequency-modulation (PFM) control scheme operates up to 100% duty cycle, resulting in very low dropout voltage. This control scheme eliminates minimum load requirements and reduces supply current under light loads to 90µA (versus 2mA to 10mA for common pulse-width modulation controllers). The devices are available in a 8-pin SOIC package (-40°C to +85°C) and dice (0°C to +70°C).

Where to Buy

Prices starting from US$1.59

Distributor Stock
Logo for RS
RS
from US$2.25
395
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.02
238
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.25
238
in stock
Buy Now
Logo for element14
element14
from US$2.41
238
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$1.59
52
in stock
Buy Now

Features

Reduce External Components and Total Cost 300KHz PWM Switching Reduces Component Size Tiny Surface-Mount Inductor
300KHz PWM Switching Reduces Component Size
Tiny Surface-Mount Inductor
Reduce Power Dissipation > 90% Efficiency from 3mA to 2A Loads Low Dropout Voltage 100% Maximum Duty Cycle
> 90% Efficiency from 3mA to 2A Loads
Low Dropout Voltage
100% Maximum Duty Cycle
Reduce Number of DC-DC Controllers to Stock Wide 2.6V to 16.5V Input Voltage Options Selectable 3.3V and 5V or Adjustable 1.3V to 16V Output Voltage Options
Wide 2.6V to 16.5V Input Voltage Options
Selectable 3.3V and 5V or Adjustable 1.3V to 16V Output Voltage Options
Reduce System Power Consumption 90µA Max Quiescent Current 1µA Max Shutdown Current
90µA Max Quiescent Current
1µA Max Shutdown Current
Operates Reliably in Adverse Environment Soft-Start Limits Startup Current Current-Limited Control Scheme
Soft-Start Limits Startup Current
Current-Limited Control Scheme
Increase Design Flexibility External P-Channel MOSFET Allows Output Power of > 12.5W
External P-Channel MOSFET Allows Output Power of > 12.5W

Specifications

VIN (V) (min) 3
VIN (V) (max) 16.5
VOUT1 (V) (min) 3.3
VOUT1 (V) (max) 5
IOUT1 (A) (max) 3
Switch Type External
Preset VOUT (V) 5
Output Adjust. Method Preset
# DC-DC Outputs 1
Switching Frequency (kHz) 300
Package/Pins SOIC (N)/8
BudgetaryPrice (See Notes) 1.75


MAX1626ESA+ Semiconductors - ICs by Analog Devices

DC/DC CONTROLLER 5V/3.3 SMD 1626

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MAX1626/MAX1627 step-down DC-DC controllers operate over a 2.6V to 16.5V input voltage range. The controllers deliver load current from 1mA to more than 2A. The MAX1626 has pin-selectable 3.3V and 5V out- puts. The MAX1627 supports adjustable outputs from 1.3V to 16V. A unique current-limited, pulse-frequency-modulation (PFM) control scheme operates up to 100% duty cycle, resulting in very low dropout voltage. This control scheme eliminates minimum load requirements and reduces supply current under light loads to 90µA (versus 2mA to 10mA for common pulse-width modula- tion controllers). The devices are available in a 8-pin SOIC package (-40°C to +85°C) and dice (0°C to +70°C).

Specifications

Supply Voltage Min 3V
Supply Voltage Max 16.5V
No. of Outputs 1 Output, 1Outputs
Duty Cycle (%) 100%
Controller IC Case Style SOIC
No. of Pins 8Pins
Switching Frequency 300kHz
Topology Buck (Step Down)
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)
Base Number 1626
Frequency 300kHz
Logic Function Number 1626
Operating Temperature Range -40°C to +85°C
Output Current 3A
Output Current Max 2A
Output Voltage 5V
Power Supply IC Type Step-down convertor
Primary Input Voltage 16.5V

Alternative Descriptions

MAX1626ESA | RS
Dc/Dc Controller 5V/3.3, Smd, 1626 | Newark Electronics
DC/DC CONTROLLER 5V/3.3, SMD, 1626 | Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX1626ESA+ ?

Additional datasheets, footprints and schematics for MAX1626ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX1626ESA+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX1626ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1626ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1626ESA+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX1626ESA+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX1626ESA+ have stock available?

Authorised distributors including RS, Newark Electronics, Farnell, element14 and CoreStaff have stock available or on a lead time for MAX1626ESA+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX1626ESA+ often in real-time on the comparison pages.

What if I can't find stock of MAX1626ESA+ ?

You can fill out our help required form which you can use to request a quote for MAX1626ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay