Status: | Active |
---|---|
Series: | MAX1616 |
RoHS: | Unknown |
4V to 28V Input Range |
8µA (max) Quiescent Supply Current |
<1µA Shutdown Supply Current |
3.3V or 5V, Pin-Selectable Output (MAX1615) Adjustable 1.24V to 28V Output (MAX1616) |
30mA Output Current |
±2% Initial Output Accuracy |
Thermal-Overload Protection |
5-Pin SOT23 Package |
Low Cost |
VIN (V) (min) | 4 |
---|---|
VIN (V) (max) | 28 |
Adj. VOUT (V) (min) | 1.24 |
Adj. VOUT (V) (max) | 28 |
Rated ILOAD (mA) | 30 |
# Regulators | 1 |
VDROPOUT @Rated ILOAD (V) (typ) | 0.35 |
ICC (µA) (max) | 8 |
Low Batt./ Pwr. Fail Out | No |
Watchdog | No |
Reverse Batt. Protect. | No |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOT23/5 |
BudgetaryPrice (See Notes) | 1.46 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 4V |
Input Voltage Max | 28V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.24V |
Adjustable Output Voltage Max | 28V |
Output Current | 30mA |
Dropout Voltage Vdo | - |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Output Voltage Max | 28V |
Output Voltage Min | 1.24V |
LDO, ADJ, 0.03A, 1.24V TO 28V, SOT-23-5 | element14 |
Ldo, Adj, 0.03A, 1.24V To 28V, Sot-23-5 | Newark Electronics |
High-Voltage, Low-Power Linear | Analog Devices |
Where can I find additional details, specifications and documents for a MAX1616EUK+T ?
Additional datasheets, footprints and schematics for MAX1616EUK+T are listed on our Part Details page. You can also find images and similar parts to MAX1616EUK+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1616EUK+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1616EUK+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1616EUK+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1616EUK+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1616EUK+T have stock available?
Authorised distributors including element14, Newark Electronics, Farnell and Analog Devices have stock available or on a lead time for MAX1616EUK+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1616EUK+T often in real-time on the comparison pages.
What if I can't find stock of MAX1616EUK+T ?
You can fill out our help required form which you can use to request a quote for MAX1616EUK+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.