MAX1607ESA+T

Semiconductors - ICs

> Power Management ICs - PMIC

> Supervisors & Monitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for MAX1607ESA+T
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for MAX1607ESA+T
Series Information for MAX1607ESA+T - Maxim Integrated

Description

USB CURRENT-LIMITED SWITCH NSOIC-8
The MAX1607 is a current-limited 60mΩ switch with built-in fault blanking. Its accurate, preset 0.7A to 1.0A current limit makes it ideal for USB applications. Its low quiescent supply current (14µA) and standby current (1µA) conserve battery power in portable applications. The MAX1607 operates with inputs from +2.7V to +5.5V, making it ideal for both 3V and 5V systems. An overcurrent signal (OC) notifies the microprocessor that the internal current limit has been reached. A 10ms overcurrent-blanking feature allows momentary faults (such as those caused when hot-swapping into a capacitive load) to be ignored, thus preventing false alarms to the host system. This blanking also prevents an OC signal from being issued when the device is powering up. The MAX1607 has several safety features to ensure that the USB port is protected. Built-in thermal-overload pro- tection limits power dissipation and junction temperature. The device also has accurate internal current-limiting circuitry to protect the input supply against overload. The MAX1607 is a pin-compatible upgrade to Texas Instruments’ TPS2014, TPS2015, and TPS2041 for USB applications. The same die is available in a space-sav- ing 10-pin µMAX® package (MAX1693) and can be used for next-generation designs. The MAX1694 is sim- ilar to the MAX1693, but it has a built-in latch that turns off the power switch in case of a long-term short- circuit condition. The MAX1607 is also offered in a 10-pin TDFN package (not pin compatible with Texas Instruments TPS2014, TPS2015, and TPS2041 for USB applications).

Specifications

Threshold Voltage:
-
No. of Supervisors / Monitors:
1Monitors
Supply Voltage Min:
2.7V
Supply Voltage Max:
5.5V
Reset Type:
-
Digital IC Case:
SOIC
No. of Pins:
8Pins
Delay Time:
-
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (15-Jan-2018)
IC Function:
USB Current Limited Switch
IC Package Type:
NSOIC

Alternate Descriptions

Avnet America

USB Power SW Hi Side Single 5.5V 0.85A 8-Pin SOIC N T/R

Avnet America product

Avnet Europe

USB Power SW Hi Side Single 5.5V 0.85A 8-Pin SOIC N T/R

Avnet Europe product

Avnet Asia

USB Power SW Hi Side Single 5.5V 0.85A 8-Pin SOIC N T/R

Avnet Asia product

Future Electronics

USB Current-Limited Switch in Pin-Compatible Package