Status: | Active |
---|---|
Series: | MAX16074 |
RoHS: | Unknown |
Ultra-Low, 0.7µA Supply Current |
Ultra-Small (1mm x 1mm), 4-Bump UCSP |
20µs, 8ms, 34ms, and 140ms Reset Timeout Options Available |
Factory-Trimmed Reset Thresholds Available from 1.58V to 3.08V in Approximately 100mV Increments |
±2.5% Threshold Accuracy Over Temperature |
Manual Reset Input |
Guaranteed Reset Valid to VCC = 1.0V |
Immune to Short VCC Transient |
Reset Thresh. (V) | 1.2 to 1.81.8 to 2.52.5 to 3.3 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 2.5 |
Reset Out | Active LowOpen Drain |
tRESET (min) | 1ms to 15ms15ms to 85ms85ms to 300ms<1ms |
Watchdog Feature | No Watchdog |
Supervisor Features | Manual Reset |
ICC (µA) (max) | 1.5 |
Package/Pins | UCSP (R)/4 |
BudgetaryPrice (See Notes) | 1.08 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 1.67V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low Open-Drain |
Digital IC Case | UCSP |
No. of Pins | 4Pins |
Delay Time | 200ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
µP Supervisory Circuits in 4-B | Analog Devices |
SUPERVISORY CKT, 1.67V, UCSP-4 | Farnell |
Where can I find additional details, specifications and documents for a MAX16074RS17D2+ ?
Additional datasheets, footprints and schematics for MAX16074RS17D2+ are listed on our Part Details page. You can also find images and similar parts to MAX16074RS17D2+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX16074RS17D2+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16074RS17D2+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16074RS17D2+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX16074RS17D2+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX16074RS17D2+ have stock available?
Authorised distributors including Analog Devices and Farnell have stock available or on a lead time for MAX16074RS17D2+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX16074RS17D2+ often in real-time on the comparison pages.
What if I can't find stock of MAX16074RS17D2+ ?
You can fill out our help required form which you can use to request a quote for MAX16074RS17D2+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.