Threshold Voltage | 1.58V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low Open-Drain |
Digital IC Case | UCSP |
No. of Pins | 4Pins |
Delay Time | 200ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
SUPERVISORY CKT, 1.58V, UCSP-4 | Farnell |
Where can I find additional details, specifications and documents for a MAX16074RS15D3+?
Additional datasheets, footprints and schematics for MAX16074RS15D3+ are listed on our Part Details page. You can also find images and similar parts to MAX16074RS15D3+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX16074RS15D3+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16074RS15D3+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX16074RS15D3+ fall under?
The MAX16074RS15D3+ is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to MAX16074RS15D3+ when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16074RS15D3+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX16074RS15D3+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX16074RS15D3+ have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MAX16074RS15D3+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX16074RS15D3+ often in real-time on the comparison pages.
What if I can't find stock of MAX16074RS15D3+?
You can fill out our help required form which you can use to request a quote for MAX16074RS15D3+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.