MAX16062ETG+

Semiconductors - ICs

> Power Management ICs - PMIC

> Supervisors & Monitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for MAX16062ETG+
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for MAX16062ETG+
Series Information for MAX16062ETG+ - Maxim Integrated

Description

MPU SUPERVISOR OCTAL 5.5V TQFN-24
The MAX16060/MAX16061/MAX16062 are 1% accurate, quad-/hex-/octal-voltage µP supervisors in a small thin QFN package. These devices provide supervisory func- tions for complex multivoltage systems. The MAX16060 monitors four voltages, the MAX16061 monitors six volt- ages, and the MAX16062 monitors eight voltages. These devices offer independent outputs for each mon- itored voltage along with a reset output that asserts whenever any of the monitored voltages fall below their respective thresholds (down to 0.4V) or the manual reset input is asserted. The reset output remains assert- ed for the reset timeout after all voltages are above their respective thresholds and the manual reset input is deasserted. The minimum reset timeout is internally set to 140ms or can be adjusted with an external capacitor. All open-drain outputs have internal 30µA pullups that eliminate the need for external pullup resistors. However, each output can be driven with an external voltage up to 5.5V. Other features offered include a manual reset input, a tolerance pin for selecting 5% or 10% input thresholds, and a margin enable function for deasserting the outputs during margin testing. An additional feature is a watchdog timer that asserts RESET when the watchdog timeout period (1.6s typ) is exceeded. The watchdog timer can be disabled by leaving WDI unconnected. These devices are offered in 16-, 20-, and 24-pin thin QFN packages (4mm x 4mm) and are fully specified from -40°C to +125°C.

Specifications

Threshold Voltage:
3.102V
No. of Supervisors / Monitors:
8Monitors
Supply Voltage Min:
1V
Supply Voltage Max:
5.5V
Reset Type:
Active-Low Open-Drain
Digital IC Case:
TQFN
No. of Pins:
24Pins
Delay Time:
200ms
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (15-Jan-2018)

Alternate Descriptions

Avnet America

Volt Supervisor Supply 24-Pin TDFN EP

Avnet America product

Avnet Europe

Volt Supervisor Supply 24-Pin TDFN EP

Avnet Europe product