Reduced Power Requirements Ultra-Low 125nA (typ) Supply Current 1.1V to 5.5V Operating Supply Range |
Ultra-Low 125nA (typ) Supply Current |
1.1V to 5.5V Operating Supply Range |
Configurable Circuit Enables Flexible Designs Factory-Set Reset Threshold Options from 1.575V to 4.625V in Approximately 100mV Increments Capacitor-Adjustable Reset Timeout Capacitor-Adjustable Watchdog Timeout (MAX16056/MAX16058) Watchdog Timer Capacitor Open Detect Function Optional Watchdog Disable Function (MAX16056/MAX16058) Manual-Reset Input Push-Pull or Open-Drain Active-Low RESET Output Options |
Factory-Set Reset Threshold Options from 1.575V to 4.625V in Approximately 100mV Increments |
Capacitor-Adjustable Reset Timeout |
Capacitor-Adjustable Watchdog Timeout (MAX16056/MAX16058) |
Watchdog Timer Capacitor Open Detect Function |
Optional Watchdog Disable Function (MAX16056/MAX16058) |
Manual-Reset Input |
Push-Pull or Open-Drain Active-Low RESET Output Options |
Integrated Features Increases System Robustness Power-Supply Transient Immunity Guaranteed Active-Low RESET Valid for VCC ≥ 1.1V |
Power-Supply Transient Immunity |
Guaranteed Active-Low RESET Valid for VCC ≥ 1.1V |
Saves Board Space 3mm x 3mm TDFN Package |
3mm x 3mm TDFN Package |
Reset Thresh. (V) | 1.2 to 1.81.8 to 2.52.5 to 3.33.3 to 5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 2.5 |
Reset Out | Active LowPush-Pull |
tRESET (min) | Adjustable |
Watchdog Feature | No Watchdog |
Supervisor Features | Manual Reset |
ICC (µA) (max) | 0.125 |
Package/Pins | TDFN/6 |
BudgetaryPrice (See Notes) | 1.97 |
Threshold Voltage | 3.075V |
---|---|
No. of Supervisors / Monitors | 1 |
Supply Voltage Min | 1.1V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low Push-Pull |
Digital IC Case Style | DFN |
No. of Pins | 6 |
NANOPOWER MPU SUPERVISOR, 430NA, 5.5V | Farnell |
Where can I find additional details, specifications and documents for a MAX16057ATT31+T ?
Additional datasheets, footprints and schematics for MAX16057ATT31+T are listed on our Part Details page. You can also find images and similar parts to MAX16057ATT31+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX16057ATT31+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16057ATT31+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16057ATT31+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX16057ATT31+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX16057ATT31+T have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MAX16057ATT31+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX16057ATT31+T often in real-time on the comparison pages.
What if I can't find stock of MAX16057ATT31+T ?
You can fill out our help required form which you can use to request a quote for MAX16057ATT31+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.