MAX16056ATA31+T

Organise Price Comparison Results by
distributor space
Distributor Statistics for MAX16056ATA31+T
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for MAX16056ATA31+T
Series Information for MAX16056ATA31+T - Maxim Integrated

Features

  • feature
    1.1V to 5.5V Operating Supply Range
  • feature
    3mm x 3mm TDFN Package
  • feature
    Capacitor-Adjustable Reset Timeout
  • feature
    Capacitor-Adjustable Watchdog Timeout (MAX16056/MAX16058)
  • feature
    Configurable Circuit Enables Flexible Designs
  • feature
    Factory-Set Reset Threshold Options from 1.575V to 4.625V in Approximately 100mV Increments
  • feature
    Guaranteed RESET Valid for VCC u2265 1.1V
  • feature
    Integrated Features Increases System Robustness
  • feature
    Manual-Reset Input
  • feature
    Optional Watchdog Disable Function (MAX16056/ MAX16058)
  • feature
    Power-Supply Transient Immunity
  • feature
    Push-Pull or Open-Drain RESET Output Options
  • feature
    Reduced Power Requirements
  • feature
    Saves Board Space
  • feature
    Ultra-Low 125nA (typ) Supply Current
  • feature
    Watchdog Timer Capacitor Open Detect Function

Description

MPU SUPERVISOR/MONITOR -40 TO 125DEG C
The MAX16056–MAX16059 are ultra-low-current 125nA (typ) microprocessor (μP) supervisory circuits that moni- tor a single system supply voltage. These devices assert an active-low reset signal whenever the VCC supply voltage drops below the factory-trimmed reset threshold, manual reset is pulled low, or the watchdog timer runs out (MAX16056/MAX16058). The reset output remains asserted for an adjustable reset timeout period after VCC rises above the reset threshold. Factory-trimmed reset threshold voltages are offered from 1.575V to 4.625V in approximately 100mV increments (see Table 1). These devices feature adjustable reset and watchdog timeout using external capacitors. The MAX16056/ MAX16058 contain a watchdog timer with a watchdog select input (WDS) that multiplies the watchdog timeout period by 128. The MAX16057/MAX16059 do not have the watchdog feature. The MAX16056–MAX16059 are available in either push- pull or open-drain output-type configurations (see the Ordering Information). These devices are fully specified over the -40°C to +125°C automotive temperature range. The MAX16056/MAX16058 are available in an 8-pin TDFN package, and the MAX16057/MAX16059 are avail- able in a 6-pin TDFN package.

Specifications

Threshold Voltage:
3.075V
No. of Supervisors / Monitors:
1Monitors
Supply Voltage Min:
1.1V
Supply Voltage Max:
5.5V
Reset Type:
Manual Active-Low Push-Pull
Digital IC Case:
TDFN
No. of Pins:
8Pins
Delay Time:
14.18ms
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)

Alternate Descriptions

Avnet America

Volt Supervisor Monitor 8-Pin TDFN EP T/R

Avnet America product

Avnet Europe

Volt Supervisor Monitor 8-Pin TDFN EP T/R

Avnet Europe product

Avnet Asia

Volt Supervisor Monitor 8-Pin TDFN EP T/R

Avnet Asia product