Status: | Active |
---|---|
Series: | MAX16055 |
RoHS: | Unknown |
Precision Factory-Set Reset Threshold Options 3.3V, 3.0V, 2.5V, 1.8V, 1.5V, 1.2V, 1.1V, 1.0V, and 0.9V |
Adjustable Voltage Threshold Monitors Down to 0.5V with 1.5% Accuracy |
Open-Drain Active-Low RESET Output with 70µA Internal Pullup |
Fixed 140ms (min) Reset Timeout Period |
Manual Reset Input |
Reset Valid for IN1 ≥ 1V or IN2 = 1V |
Tolerance Select (5%/10%) Input |
Immune to Short Supply Transients |
Reset Thresh. (V) | 0 to 1.21.2 to 1.81.8 to 2.52.5 to 3.3 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 1.5 |
Reset Out | Active LowOpen DrainWith Internal Pull-Up |
Interface | Factory FixedR/C Adjustable |
tRESET (min) | 85ms to 300ms |
Watchdog Feature | No Watchdog |
Supervisor Features | Manual Reset |
ICC (µA) (max) | 55 |
Package/Pins | UMAX/10 |
BudgetaryPrice (See Notes) | 2.24 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 3.08V |
---|---|
No. of Supervisors / Monitors | 6Monitors |
Supply Voltage Min | 1V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low Open-Drain |
Digital IC Case | µMAX |
No. of Pins | 10Pins |
Delay Time | 200ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Ultra-Small, Hex Voltage, Micr | Analog Devices |
MPU SUPERVISOR, HEX, 5.5V, UMAX-10 | element14 |
Mpu Supervisor, Hex, 5.5V, Umax-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX16055AAUB+ ?
Additional datasheets, footprints and schematics for MAX16055AAUB+ are listed on our Part Details page. You can also find images and similar parts to MAX16055AAUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX16055AAUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16055AAUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16055AAUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX16055AAUB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX16055AAUB+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell, CoreStaff and Newark Electronics have stock available or on a lead time for MAX16055AAUB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX16055AAUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX16055AAUB+ ?
You can fill out our help required form which you can use to request a quote for MAX16055AAUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.