Status: | Active |
---|---|
Series: | MAX16054 |
RoHS: | Unknown |
Robust Inputs Can Handle Power Supplies Up to ±25V |
±15kV ESD Protection |
Latched Output |
Low 7µA Supply Current |
Operates from 2.7V to 5.5V |
-40°C to +125°C Temperature Range |
Thin SOT23 Package |
# Switch Inputs | 1 |
---|---|
Edge Triggered | Falling Edge |
Functions | ON/OFF Controller |
Debounce Duration (ms) | 15 to 85 |
Output Polarity | Active HighActive Low |
Output Type | Push-Pull |
Switch Inputs (±V) (max) | ±25 |
ESD Protect. (±kV) | 15 |
ICC (µA) (max) | 20 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | TSOT/6 |
BudgetaryPrice (See Notes) | 1.37 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 2.7V |
---|---|
Supply Voltage Max | 5.5V |
Supply Current | 7µA |
Controller IC Case Style | TSOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
IC Generic Number | MAX16054 |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
IC Function | Push Button On/Off Controller with Debouncer |
IC Package Type | TSOT-23 |
Pushbutton On/Off Controller, Tsot-23-6 | Newark Electronics |
PUSHBUTTON ON/OFF CONTROLLER, TSOT-23-6 | element14 |
On/Off Controller with Debounc | Analog Devices |
Where can I find additional details, specifications and documents for a MAX16054AZT+T ?
Additional datasheets, footprints and schematics for MAX16054AZT+T are listed on our Part Details page. You can also find images and similar parts to MAX16054AZT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX16054AZT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16054AZT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16054AZT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX16054AZT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX16054AZT+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX16054AZT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX16054AZT+T often in real-time on the comparison pages.
What if I can't find stock of MAX16054AZT+T ?
You can fill out our help required form which you can use to request a quote for MAX16054AZT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.