Less External Circuitry Results in Smaller Solution Size Open-Drain (28V Tolerant) Output Allows Interfacing to 12V Intermediate Bus Voltage Operates from VCC of 2.25V to 28V Small 6-Pin SOT23 Package |
Open-Drain (28V Tolerant) Output Allows Interfacing to 12V Intermediate Bus Voltage |
Operates from VCC of 2.25V to 28V |
Small 6-Pin SOT23 Package |
Ideal for Use in Power-Supply Sequencing, Reset Sequencing, and Power-Switching Applications Active-High Logic-Enable Input 1.8% Accurate Adjustable Threshold Over Temperature |
Active-High Logic-Enable Input |
1.8% Accurate Adjustable Threshold Over Temperature |
Fully Specified from -40°C to +125°C for Reliability in Extreme Temperatures |
Low Supply Current (18µA typ) Reduces Power Consumption |
Reset Thresh. (V) | 0 to 1.21.2 to 1.81.8 to 2.52.5 to 3.33.3 to 5.5>=5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 1.8 |
Reset Out | Active HighPush-Pull |
tRESET (min) | 1ms to 15ms15ms to 85ms85ms to 300ms250ms to 450ms300ms to 1s<1msAdjustable |
Watchdog Feature | No Watchdog |
Supervisor Features | Adjustable Reset InputHigh Voltage (>6V) |
ICC (µA) (max) | 60 |
Package/Pins | SOT23/6 |
BudgetaryPrice (See Notes) | 1.69 |
Threshold Voltage | 500mV |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 2.25V |
Supply Voltage Max | 28V |
Reset Type | Active-High Push-Pull |
Digital IC Case | SOT-23 |
No. of Pins | 6Pins |
Delay Time | 500µs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
VOLTAGE SUPERVISOR, 28V, SOT-23-6 | element14 |
Voltage Supervisor, 28V, Sot-23-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX16053AUT+T ?
Additional datasheets, footprints and schematics for MAX16053AUT+T are listed on our Part Details page. You can also find images and similar parts to MAX16053AUT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX16053AUT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16053AUT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16053AUT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX16053AUT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX16053AUT+T have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX16053AUT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX16053AUT+T often in real-time on the comparison pages.
What if I can't find stock of MAX16053AUT+T ?
You can fill out our help required form which you can use to request a quote for MAX16053AUT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.