MAX16051ETI+

Semiconductors - ICs

> Power Management ICs - PMIC

> Supervisors & Monitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for MAX16051ETI+
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for MAX16051ETI+
Series Information for MAX16051ETI+ - Maxim Integrated

Features

  • feature
    2.7V to 16V Operating Voltage Range
  • feature
    Capacitor-Adjustable Sequencing Delay
  • feature
    Charge Pump to Fully Enhance External n-Channel FETs
  • feature
    Daisy-Chaining Capability to Communicate Across Multiple Devices
  • feature
    Fixed or Capacitor-Adjustable Reset Timeout
  • feature
    Internal 85mA Pulldowns for Discharging Capacitive Loads Quickly
  • feature
    Monitor Up to 6 Voltages/Sequence Up to 5 Voltages (MAX16051)
  • feature
    Overvoltage Monitoring with Independent Output
  • feature
    Pin-Selectable Sequencing Order (MAX16050 Only)
  • feature
    Reverse-Sequencing Capability on Shutdown
  • feature
    Small 4mm x 4mm, 28-Pin TQFN Package
  • feature
    u00b11.5% Threshold Accuracy

Description

MPU SUPERVISOR HEX 13.2V TQFN-28
The MAX16050 monitors up to 5 voltages and sequences up to 4 voltages, while the MAX16051 monitors up to 6 voltages and sequences up to 5 voltages. These devices provide an adjustable delay as each supply is turned on and they monitor each power-supply voltage, including the input voltage VCC. When all of the voltages reach their final values and the reset delay timer expires, a power-on-reset (RESET) output deasserts allowing the microcontroller (μC) to operate. If any voltage falls below its threshold, the reset output asserts and all voltage supplies are turned off. The MAX16050/MAX16051 can be daisy-chained to control a higher number of voltages in a system. During a power-down event, the MAX16050/MAX16051 can reverse sequence the outputs. In this situation, each voltage is turned off sequentially until it reaches a 250mV level, at which point, the next supply is turned off. The MAX16050/MAX16051 also provide internal pulldown circuitry that turns on during power-down, to help discharge large output capacitors. The MAX16050/MAX16051 feature a charge-pump supply output that can be used as a pullup voltage for driving external n-channel MOSFETs and an overvoltage output that indicates when any of the monitored voltages exceeds its overvoltage threshold. The MAX16050 also provides three sequence control inputs for changing the sequence order, while the MAX16051 has a fixed sequence order. The MAX16050/MAX16051 are available in a 28-pin (4mm x 4mm) thin QFN package and are fully specified over the -40°C to +85°C extended operating temperature range.

Specifications

Threshold Voltage:
-
No. of Supervisors / Monitors:
6Monitors
Supply Voltage Min:
2.7V
Supply Voltage Max:
13.2V
Reset Type:
Active-Low
Digital IC Case:
TQFN
No. of Pins:
28Pins
Delay Time:
128ms
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (15-Jan-2018)

Alternate Descriptions

Avnet America

Volt Supervisor Sequencer/Monitor 28-Pin TQFN EP

Avnet America product

Avnet Europe

Volt Supervisor Sequencer/Monitor 28-Pin TQFN EP

Avnet Europe product

Avnet Asia

Volt Supervisor Sequencer/Monitor 28-Pin TQFN EP

Avnet Asia product