Status: | Active |
---|---|
Series: | MAX16033 |
RoHS: | Unknown |
Low 1.2V Operating Supply Voltage |
Precision Monitoring of 5.0V, 3.3V, 3.0V, and 2.5V Power-Supply Voltages |
Independent Power-Fail Comparator |
Debounced Manual-Reset Input |
Watchdog Timer, 1.6s Timeout |
Battery-On Output Indicator |
Auxiliary User-Adjustable RESETIN |
Low 13µA Quiescent Supply Current |
Two Available Output Structures: Active-Low Push-Pull Reset Active-Low Open-Drain Reset |
Active-Low Push-Pull Reset |
Active-Low Open-Drain Reset |
Active-Low Reset Valid Down to 1.2V |
Power-Supply Transient Immunity |
140ms (min) Reset Timeout Period |
Small 2mm x 2mm, 8-Pin and 10-Pin µDFN Packages |
Reset Thresh. (V) | 1.8 to 2.52.5 to 3.33.3 to 5.5 |
---|---|
Reset Out | Active LowOpen DrainPush-Pull |
ICC (µA) (max) | 50 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | UDFN/10 |
BudgetaryPrice (See Notes) | 2.9 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 2.93V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | - |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low Open-Drain |
Digital IC Case | µDFN |
No. of Pins | 10Pins |
Delay Time | 280ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mpu Supervisor, 5.5V, Udfn-10 | Newark Electronics |
MPU SUPERVISOR, 5.5V, UDFN-10 | element14 |
Low-Power Battery Backup Circu | Analog Devices |
Where can I find additional details, specifications and documents for a MAX16033LLB29+T ?
Additional datasheets, footprints and schematics for MAX16033LLB29+T are listed on our Part Details page. You can also find images and similar parts to MAX16033LLB29+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX16033LLB29+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16033LLB29+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16033LLB29+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX16033LLB29+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX16033LLB29+T have stock available?
Authorised distributors including Newark Electronics, element14, Analog Devices and Farnell have stock available or on a lead time for MAX16033LLB29+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX16033LLB29+T often in real-time on the comparison pages.
What if I can't find stock of MAX16033LLB29+T ?
You can fill out our help required form which you can use to request a quote for MAX16033LLB29+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.