Status: | Active |
---|---|
Series: | MAX1602 |
RoHS: | Unknown |
Supports a Single PC Card/CardBus Socket |
1A, 0.25Ω Max 3.3V VCC Switch |
1A, 0.25Ω Max 5V VCC Switch |
Soft Switching for Low Inrush Surge Current |
Overcurrent Protection |
Overcurrent/Thermal-Fault Flag Output |
Thermal Shutdown at Tj = +150°C |
Independent Internal Charge Pumps |
Break-Before-Make Switching Action |
11µA Max Standby Supply Current |
5V and 12V Not Required for Low-RDS(ON) 3.3V Switching |
Complies with PCMCIA 3V/5V Switching Specifications |
Super-Small 16-Pin QSOP Package |
Code Compatible with: Cirrus CL-PD67XX Family Databook DB86184 Intel 82365SL (industry-standard coding) |
Cirrus CL-PD67XX Family |
Databook DB86184 |
Intel 82365SL (industry-standard coding) |
Outputs | 1 card slot |
---|---|
Controls | Std. PCMCIA |
VSUPPLY (V) | 512 |
Package/Pins | QSOP/16 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 3.28 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Power Switching Network |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 13V |
IC Package Type | QSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Power Switching Network, 1 Ch, Qsop-16 | Newark Electronics |
POWER SWITCHING NETWORK, 1 CH, QSOP-16 | element14 |
Where can I find additional details, specifications and documents for a MAX1602EEE+ ?
Additional datasheets, footprints and schematics for MAX1602EEE+ are listed on our Part Details page. You can also find images and similar parts to MAX1602EEE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1602EEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1602EEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1602EEE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1602EEE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1602EEE+ have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX1602EEE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1602EEE+ often in real-time on the comparison pages.
What if I can't find stock of MAX1602EEE+ ?
You can fill out our help required form which you can use to request a quote for MAX1602EEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.