Status: | Active |
---|---|
Series: | MAX16021 |
RoHS: | Unknown |
System Monitoring for 5V, 3.3V, 3V, 2.5V, or 1.8V Power-Supply Voltages |
1.53V to 5.5V Operating Voltage Range |
Low 1.2µA Supply Current (0.25µA in Battery-Backup Mode) |
145ms (min) Reset Timeout Period |
Battery Freshness Seal |
On-Board Gating of CE Signals, 1.5ns Propagation Delay (MAX16020/MAX16021) |
Debounced Manual Reset Input |
Watchdog Timer, 1.2s (typ) Timeout |
Power-Fail Comparator and Low-Line Indicator for Monitoring Voltages Down to 0.6V |
Battery-On, Battery-OK, and Battery Test Indicators |
Small 10-Pin TDFN or 16-Pin TQFN Packages |
Reset Thresh. (V) | 1.2 to 1.81.8 to 2.52.5 to 3.33.3 to 5.5 |
---|---|
Reset Out | Active HighActive LowOpen DrainPush-Pull |
ICC (µA) (max) | 5 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | TQFN/16 |
BudgetaryPrice (See Notes) | 3.42 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 2.946V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 0V |
Supply Voltage Max | 5.5V |
Reset Type | Active-High Push-Pull / Active-Low Push-Pull |
Digital IC Case | TQFN |
No. of Pins | 16Pins |
Delay Time | 215ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mpu Supervisor, 5.5V, Tqfn-16 | Newark Electronics |
MPU SUPERVISOR, 5.5V, TQFN-16 | element14 |
Where can I find additional details, specifications and documents for a MAX16021LTES+ ?
Additional datasheets, footprints and schematics for MAX16021LTES+ are listed on our Part Details page. You can also find images and similar parts to MAX16021LTES+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX16021LTES+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16021LTES+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16021LTES+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX16021LTES+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX16021LTES+ have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX16021LTES+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX16021LTES+ often in real-time on the comparison pages.
What if I can't find stock of MAX16021LTES+ ?
You can fill out our help required form which you can use to request a quote for MAX16021LTES+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.