Status: | Active |
---|---|
Series: | MAX16009 |
RoHS: | Unknown |
Monitor Four Undervoltage/Overvoltage Conditions |
1.5% Accuracy Over Temperature |
User-Adjustable Thresholds (Down to 0.4V) |
Open-Drain Outputs with Internal Pullups Reduce the Number of External Components |
Manual Reset Input (MAX16009) |
Margin Enable Input |
Fixed or Adjustable Active-Low RESET Timeout (MAX16009) |
Guaranteed Correct Output Logic State Down to VCC = 1V |
Fully Specified from -40°C to +125°C |
Small, 4mm x 4mm TQFN Package |
Reset Thresh. (V) | 0 to 1.21.2 to 1.81.8 to 2.52.5 to 3.33.3 to 5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 1.5 |
Reset Out | Active LowOpen DrainWith Internal Pull-Up |
Interface | R/C Adjustable |
tRESET (min) | 1ms to 15ms15ms to 85ms85ms to 300ms300ms to 1s<1ms>1sAdjustable |
Watchdog Feature | No Watchdog |
Supervisor Features | Adjustable Reset InputManual ResetOvervoltage/Window Monitor |
ICC (µA) (max) | 70 |
Package/Pins | TQFN/24 |
BudgetaryPrice (See Notes) | 5.43 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 394mV |
---|---|
No. of Supervisors / Monitors | 4Monitors |
Supply Voltage Min | 1V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low Open-Drain |
Digital IC Case | TQFN |
No. of Pins | 24Pins |
Delay Time | 200ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Voltage, High-Accuracy, Qu | Analog Devices |
Mpu Supervisor, Quad, 5.5V, Tqfn-24 | Newark Electronics |
MPU SUPERVISOR, QUAD, 5.5V, TQFN-24 | element14 |
Where can I find additional details, specifications and documents for a MAX16009TG+ ?
Additional datasheets, footprints and schematics for MAX16009TG+ are listed on our Part Details page. You can also find images and similar parts to MAX16009TG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX16009TG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16009TG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16009TG+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX16009TG+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX16009TG+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX16009TG+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX16009TG+ often in real-time on the comparison pages.
What if I can't find stock of MAX16009TG+ ?
You can fill out our help required form which you can use to request a quote for MAX16009TG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.