Status: | Active |
---|---|
Series: | MAX16001 |
RoHS: | Unknown |
Fixed Thresholds for 5V, 3.3V, 3V, 2.5V, 1.8V, 1.5V, 1.2V, and 0.9V Systems |
Adjustable Thresholds Monitor Voltages Down to 0.4V |
Open-Drain Outputs with Internal Pullups Reduce the Number of External Components |
Fixed 140ms (min) or Capacitor-Adjustable Reset Timeout |
Manual Reset, Margin Enable, and Tolerance Select Inputs |
Watchdog Timer 1.6s (typ) Timeout Period 54s Startup Delay After Reset (Except MAX16005) |
1.6s (typ) Timeout Period |
54s Startup Delay After Reset (Except MAX16005) |
Independent Watchdog Output (MAX16005) |
Active-Low RESET Output Indicates All Voltages Present |
Independent Voltage Monitors |
Guaranteed Correct Logic State Down to VCC = 1V |
Small (4mm x 4mm) TQFN Package |
TSSOP (5mm x 4.4mm) Package (MAX16005) |
AEC-Q100 Qualified (MAX16001ATE/V+ and MAX16001DTE/V+ Only) |
Reset Thresh. (V) | 0 to 1.21.2 to 1.81.8 to 2.52.5 to 3.33.3 to 5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 2.5 |
Reset Out | Active LowOpen DrainWith Internal Pull-Up |
Interface | Factory FixedR/C Adjustable |
tRESET (min) | 1ms to 15ms15ms to 85ms85ms to 300ms300ms to 1s<1ms>1sAdjustable |
Watchdog Feature | Input (WDI) |
Watchdog Timeout | 1s to 2s |
Supervisor Features | Adjustable Reset InputManual ResetPower Fail Comparator/Low Battery Detect |
ICC (µA) (max) | 70 |
Package/Pins | TQFN/16 |
BudgetaryPrice (See Notes) | 3.42 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 3.3V |
---|---|
No. of Supervisors / Monitors | 4Monitors |
Supply Voltage Min | 1V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low Open-Drain |
Digital IC Case | TQFN |
No. of Pins | 16Pins |
Delay Time | 200ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Voltage, Quad-/Hex-/Octal- | Analog Devices |
MPU SUPERVISOR, QUAD, 5.5V, TQFN-16 | Farnell |
Where can I find additional details, specifications and documents for a MAX16001ATE+ ?
Additional datasheets, footprints and schematics for MAX16001ATE+ are listed on our Part Details page. You can also find images and similar parts to MAX16001ATE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX16001ATE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16001ATE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16001ATE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX16001ATE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX16001ATE+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX16001ATE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX16001ATE+ often in real-time on the comparison pages.
What if I can't find stock of MAX16001ATE+ ?
You can fill out our help required form which you can use to request a quote for MAX16001ATE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.