Status: | Active |
---|---|
Series: | MAX1595 |
RoHS: | Unknown |
Ultra-Small: Requires Only Three Ceramic Capacitors |
No Inductors Required |
Up to 125mA Output Current |
Regulated ±3% Output Voltage |
1MHz Switching Frequency |
1.8V to 5.5V Input Voltage |
220µA Quiescent Current |
0.1µA Shutdown Current |
Load Disconnect in Shutdown |
Topology | Regulated |
---|---|
VIN (V) (min) | 1.8 |
VIN (V) (max) | 5.5 |
IOUT (A) (typ) | 0.125 |
Unadj. VOUT (V) | 5 |
IQ (mA) (max) | 0.22 |
Switching Frequency (kHz) | 1000 |
Oper. Temp. (°C) | -40 to +850 to +70 |
Package/Pins | TQFN/12UMAX/8 |
BudgetaryPrice (See Notes) | 1.71 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.8V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | TQFN |
No. of Pins | 12Pins |
Output Current | 125mA |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 4.8V |
Adjustable Output Voltage Max | 5.2V |
Topology | Buck Boost |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Regulated 3.3V/5.0V Step-Up/St | Analog Devices |
DC-DC CHARGE PUMP, BUCK/BOOST, TQFN-12 | Farnell |
Where can I find additional details, specifications and documents for a MAX1595ETC50+ ?
Additional datasheets, footprints and schematics for MAX1595ETC50+ are listed on our Part Details page. You can also find images and similar parts to MAX1595ETC50+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1595ETC50+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1595ETC50+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1595ETC50+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1595ETC50+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1595ETC50+ have stock available?
Authorised distributors including Analog Devices and Farnell have stock available or on a lead time for MAX1595ETC50+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1595ETC50+ often in real-time on the comparison pages.
What if I can't find stock of MAX1595ETC50+ ?
You can fill out our help required form which you can use to request a quote for MAX1595ETC50+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.