Status: | Active |
---|---|
Series: | MAX1589A |
RoHS: | Unknown |
Low 1.62V Minimum Input Voltage |
Guaranteed 500mA Output Current |
±0.5% Initial Accuracy |
Low 175mV Dropout at 500mA Load |
70ms Active-Low RESET Output Flag |
Supply Current Independent of Load and Dropout Voltage |
Logic-Controlled Shutdown |
Thermal-Overload and Short-Circuit Protection |
Preset Output Voltages (0.75V, 1.0V, 1.3V, 1.5V, 1.8V, 2.5V, and 3.0V) |
Tiny 6-Pin Thin SOT23 Package (< 1.1mm High) |
Thin 6-Pin TDFN Package (< 0.8mm High) |
VIN (V) (min) | 1.62 |
---|---|
VIN (V) (max) | 3.6 |
Rated ILOAD (mA) | 500 |
Preset VOUT (V) | 13 |
# Regulators | 1 |
VDROPOUT @Rated ILOAD (V) (typ) | 0.175 |
ICC (µA) (max) | 140 |
Output Voltage Noise (µV RMS) (typ) | 86 |
Ref. Bypass | No |
Low Batt./ Pwr. Fail Out | No |
POK/Reset Thresh. (V) (nom) | Vout-17.5% |
Watchdog | No |
Reverse Batt. Protect. | No |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | TDFN/6TSOT/6 |
BudgetaryPrice (See Notes) | 1.22 |
Status: | Unknown |
---|---|
Series: | 750mV 500mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 1.62V |
Input Voltage Max | 3.6V |
Fixed Output Voltage Nom. | 1V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 500mA |
Dropout Voltage Vdo | 175mV |
LDO Regulator Case Style | TSOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 750mV 500mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
LDO, FIXED, 1V, 0.5A, TSOT-23-6 | element14 |
Low-Input-Voltage, 500mA LDO R | Analog Devices |
Ldo, Fixed, 1V, 0.5A, Tsot-23-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX1589AEZT100+T ?
Additional datasheets, footprints and schematics for MAX1589AEZT100+T are listed on our Part Details page. You can also find images and similar parts to MAX1589AEZT100+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1589AEZT100+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1589AEZT100+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1589AEZT100+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1589AEZT100+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1589AEZT100+T have stock available?
Authorised distributors including element14, Farnell, Analog Devices and Newark Electronics have stock available or on a lead time for MAX1589AEZT100+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1589AEZT100+T often in real-time on the comparison pages.
What if I can't find stock of MAX1589AEZT100+T ?
You can fill out our help required form which you can use to request a quote for MAX1589AEZT100+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.