Status: | Active |
---|---|
Series: | MAX1574 |
RoHS: | Unknown |
Up to 180mA (60mA/LED) Drive Capability |
83% Average Efficiency (PLED / PBATT) Over Li+ Battery Discharge |
0.5% (typ) LED Current Matching |
Adaptive 1x/2x Mode Switchover |
Low Input Ripple and EMI |
5% to 100% Dimming Through Single-Wire Serial Pulse Interface |
Low 0.1µA Shutdown Current |
2.7V to 5.5V Supply Voltage Range |
Soft-Start Limits Inrush Current |
Output Overvoltage Protection |
Thermal-Shutdown Protection |
10-Pin 3mm x 3mm TDFN Package |
VIN (V) (min) | 2.7 |
---|---|
VIN (V) (max) | 5.5 |
Max. No. of LEDs | 3 |
# LED Channels | 3 |
Regulation Topology | Charge Pump |
Battery Input | 1-Cell Li+ |
LED Configuration | Parallel |
ILED per Channel (A) (max) | 0.06 |
Dimming Ratio (max) | 20 |
Dimming Control | Serial Pulse |
POUT (W) | 0.75 |
ICC (mA) (max) | 2 |
LED String Volt. (V) (max) | 5 |
Switching Frequency (kHz) | 1000 |
Package/Pins | TDFN/10 |
BudgetaryPrice (See Notes) | 1.76 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Charge Pump |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
Output Voltage Max | - |
Output Current Max | 180mA |
Switching Frequency | 1MHz |
No. of Outputs | 3Outputs |
IC Mounting | SMD |
Driver Case Style | TDFN |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Output Current | 60mA |
180mA, 1x/2x, White LED Charge | Analog Devices |
Led Driver, Charge Pump, 1Mhz, Tdfn-10 | Newark Electronics |
LED DRIVER, CHARGE PUMP, 1MHZ, TDFN-10 | element14 |
Where can I find additional details, specifications and documents for a MAX1574ETB+T ?
Additional datasheets, footprints and schematics for MAX1574ETB+T are listed on our Part Details page. You can also find images and similar parts to MAX1574ETB+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1574ETB+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1574ETB+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1574ETB+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1574ETB+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1574ETB+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX1574ETB+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1574ETB+T often in real-time on the comparison pages.
What if I can't find stock of MAX1574ETB+T ?
You can fill out our help required form which you can use to request a quote for MAX1574ETB+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.