Status: | Active |
---|---|
Series: | MAX1570 |
RoHS: | Unknown |
Prices starting from US$4.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.82
|
No stock
|
Buy Now |
Excellent 0.3% LED-to-LED Current Matching |
30mA/LED Drive Capability |
Proprietary 1x/1.5x Modes for Ultra-High Efficiency |
Low Input Ripple and EMI |
Eliminates Ballast Resistors |
Digital or PWM LED Dimming Control |
0.1µA Shutdown Current |
2.7V to 5.5V Supply Voltage Range |
Soft-Start Limits Inrush Current |
Thermal-Shutdown Protection |
No External Inductor, Schottky, or Zener Diode Required |
Tiny 16-Pin 4mm x 4mm Thin QFN Package |
VIN (V) (min) | 2.7 |
---|---|
VIN (V) (max) | 5.5 |
Max. No. of LEDs | 5 |
# LED Channels | 5 |
Regulation Topology | Charge Pump |
Battery Input | 1-Cell Li+ |
LED Configuration | Parallel |
ILED per Channel (A) (max) | 0.03 |
PWM Dimming Freq. (kHz) (max) | 5 |
Dimming Control | DigitalPWM |
POUT (W) | 0.7 |
ICC (mA) (max) | 3.5 |
LED String Volt. (V) (max) | 5 |
Switching Frequency (kHz) | 1000 |
Package/Pins | TQFN/16 |
BudgetaryPrice (See Notes) | 2.3 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Charge Pump |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
Output Voltage Max | - |
Output Current Max | 30mA |
Switching Frequency | 1MHz |
No. of Outputs | 5Outputs |
IC Mounting | SMD |
Driver Case Style | TQFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Output Current | 30mA |
LED DRIVER, CHARGE PUMP, 1MHZ, TQFN-16 | Farnell |
Where can I find additional details, specifications and documents for a MAX1570ETE+ ?
Additional datasheets, footprints and schematics for MAX1570ETE+ are listed on our Part Details page. You can also find images and similar parts to MAX1570ETE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1570ETE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1570ETE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1570ETE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1570ETE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1570ETE+ have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MAX1570ETE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1570ETE+ often in real-time on the comparison pages.
What if I can't find stock of MAX1570ETE+ ?
You can fill out our help required form which you can use to request a quote for MAX1570ETE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.