Status: | Active |
---|---|
Series: | MAX155 |
RoHS: | Unknown |
8 Simultaneously Sampling Track/Hold Inputs |
3.6µs Conversion Time Per Channel |
Unipolar or Bipolar Input Range |
Single-Ended or Differential Inputs |
Mixed Input Configurations Possible |
2.5V Internal Reference |
Single +5V or Dual ±5V Supply Operation |
Resolution (bits) (ADC) | 8 |
---|---|
# Input Channels | 8 |
Conv. Rate (ksps) (max) | 250 |
Data Bus | µP/8 |
ADC Architecture | SAR |
Diff/S.E. Input | Both |
Internal VREF (V) (nominal) | 2.5 |
Unipolar VIN (V) (max) | 2.5 |
Bipolar VIN (±V) (max) | 2.5 |
INL (±LSB) | 0.5 |
Package/Pins | SOIC (W)/28 |
BudgetaryPrice (See Notes) | 11.18 |
Status: | Unknown |
---|---|
Series: | Octal 8-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | 250kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | WSOIC |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Octal 8-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
High-Speed, 8-Channel, 8-Bit A | Analog Devices |
Adc, 8-Ch, Sar, 8Bit, 250Ksps, Wsoic-28 | Newark Electronics |
ADC, 8-CH, SAR, 8BIT, 250KSPS, WSOIC-28 | element14 |
Where can I find additional details, specifications and documents for a MAX155BEWI+ ?
Additional datasheets, footprints and schematics for MAX155BEWI+ are listed on our Part Details page. You can also find images and similar parts to MAX155BEWI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX155BEWI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX155BEWI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX155BEWI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX155BEWI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX155BEWI+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX155BEWI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX155BEWI+ often in real-time on the comparison pages.
What if I can't find stock of MAX155BEWI+ ?
You can fill out our help required form which you can use to request a quote for MAX155BEWI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.