MAX155BCPI+ Data & Signal Conversion by Analog Devices

ADC 8-CH SAR 8BIT 250KSPS DIP-28

Status: Unknown
Series: Octal 8-Bit SAR ADCs
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$13.48

Distributor Stock
Logo for Farnell
Farnell
from US$13.48
No stock
Buy Now
Logo for element14
element14
from US$22.89
-
Buy Now

Specifications

Resolution (Bits) 8bit
Sampling Rate 250kSPS
Input Channel Type Differential Single Ended
Data Interface Parallel
Supply Voltage Type Single
Supply Voltage Min 4.75V
Supply Voltage Max 5.25V
ADC / DAC Case Style DIP
No. of Pins 28Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range Octal 8-Bit SAR ADCs
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

ADC, 8-CH, SAR, 8BIT, 250KSPS, DIP-28 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX155BCPI+?

Additional datasheets, footprints and schematics for MAX155BCPI+ are listed on our Part Details page. You can also find images and similar parts to MAX155BCPI+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX155BCPI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX155BCPI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MAX155BCPI+ fall under?

The MAX155BCPI+ is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.

Can I view similar or alternative parts?

You can view similar parts to MAX155BCPI+ when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX155BCPI+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX155BCPI+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX155BCPI+ have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for MAX155BCPI+.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX155BCPI+ often in real-time on the comparison pages.

What if I can't find stock of MAX155BCPI+?

You can fill out our help required form which you can use to request a quote for MAX155BCPI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay