Status: | Active |
---|---|
Series: | MAX1558, MAX1558H |
RoHS: | Unknown |
55mΩ Switch Resistance |
Tiny 10-Pin, 3mm x 3mm TDFN Package |
14% Accurate Current Limit |
Autorestart when Fault is Removed |
Programmable Current Up to 1.2A |
Thermal-Overload Protection |
Built-In 20ms Fault Blanking |
Compliant to All USB Specifications |
2.7V to 5.5V Supply Range |
Independent-Output Fault Indicators |
Block Reverse Current when Disabled |
15kV ESD Protection (with Capacitor) |
Current Limit (mA) (min) | 500 |
---|---|
Current Limit (mA) (max) | 1200 |
# Power Switches | 2 |
USB | Yes |
Fault Indicator | Yes |
Current Limit Accuracy (%) | 15 |
Current Limit Set By | Resistor |
Lowest Adj. Setting (A) | 0.5 |
RON (Ω) (typ) | 0.055 |
VSUPPLY (V) (min) | 2.7 |
VSUPPLY (V) (max) | 5.5 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | TDFN/10 |
BudgetaryPrice (See Notes) | 1.23 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Current Limited Switch |
---|---|
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
IC Package Type | TDFN |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
CURRENT USB SWITCH, PROG, TDFN-10 | element14 |
Current Usb Switch, Prog, Tdfn-10 | Newark Electronics |
Dual, 3mm x 3mm, 1.2A/Programm | Analog Devices |
Where can I find additional details, specifications and documents for a MAX1558ETB+T ?
Additional datasheets, footprints and schematics for MAX1558ETB+T are listed on our Part Details page. You can also find images and similar parts to MAX1558ETB+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1558ETB+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1558ETB+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1558ETB+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1558ETB+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1558ETB+T have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Analog Devices have stock available or on a lead time for MAX1558ETB+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1558ETB+T often in real-time on the comparison pages.
What if I can't find stock of MAX1558ETB+T ?
You can fill out our help required form which you can use to request a quote for MAX1558ETB+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.