Status: | Active |
---|---|
Series: | MAX15501 |
RoHS: | Unknown |
Supply Voltage Up to ±32.5V |
Output Protected Up to ±35V |
Programmable Output (Plus Overrange) ±10V 0 to 10V 0 to 5V ±20mA 0 to 20mA 4 to 20mA |
±10V |
0 to 10V |
0 to 5V |
±20mA |
0 to 20mA |
4 to 20mA |
Current Output Drives 0 to 1kΩ |
Voltage Output Drives Loads Down to 1kΩ |
HART Compliant |
2ppm Gain Error Drift Over Temperature |
SPI Interface, with Daisy-Chain Capability |
Supports +4.096V (MAX15500) or +2.5V (MAX15501) Full-Scale Input Signals |
Extensive Error Reporting Short-Circuit and Overcurrent Protection Open-Circuit Detection Brownout Detection Overtemperature Protection |
Short-Circuit and Overcurrent Protection |
Open-Circuit Detection |
Brownout Detection |
Overtemperature Protection |
Fast, 40µs Settling Time |
Analog Supply Voltage (V) (min) | -32.5 |
---|---|
Analog Supply Voltage (V) (max) | 32.5 |
Analog Output Range (±V) (Voltage) | 10 |
Analog Output Range (±mA) (Current) | 20 |
Over Voltage Protection (V) | ±35 |
Gain Error (±%FS) (Current Mode, max) | 0.5 |
Gain Error (±%FS) (Voltage Mode, max) | 0.5 |
Analog Input Full Scale (V) (typ) | 2.5 |
Max Settling Time (µs) (FS Current, typ) | 500 |
Max Settling Time (µs) (FS Voltage, typ) | 1000 |
Max. Load Resistance (Ω) (Current Mode) | 1000 |
Max. Load Inductance (mH) (Current Mode) | 15 |
Max. Load Capacitance (µF) (Current Mode) | 100 |
Min. Resistive Load (Ω) (Voltage Mode) | 1000 |
Max. Capacitive Load (µF) (Voltage Mode) | 100 |
Over Temperature Threshold (°C) | 150 |
Oper. Temp. (°C) | -40 to +105 |
Package/Pins | TQFN/32 |
BudgetaryPrice (See Notes) | 3.71 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Analogue Current / Voltage Output Conditioner |
---|---|
Supply Voltage Min | 15V |
Supply Voltage Max | 32.5V |
IC Package Type | TQFN |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Industrial Analog Current/Volt | Analog Devices |
IC, CONDITIONER, 2.5V, 32TQFN | Farnell |
Where can I find additional details, specifications and documents for a MAX15501GTJ+ ?
Additional datasheets, footprints and schematics for MAX15501GTJ+ are listed on our Part Details page. You can also find images and similar parts to MAX15501GTJ+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX15501GTJ+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX15501GTJ+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX15501GTJ+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX15501GTJ+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX15501GTJ+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX15501GTJ+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX15501GTJ+ often in real-time on the comparison pages.
What if I can't find stock of MAX15501GTJ+ ?
You can fill out our help required form which you can use to request a quote for MAX15501GTJ+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.