Status: | Active |
---|---|
Series: | MAX153 |
RoHS: | Unknown |
660ns Conversion Time |
Power-Up/Power-Down in 200ns |
Internal Track/Hold |
1Msps Throughput |
Low Power 40mW (Operating Mode) 5µW (Power-Down Mode) |
40mW (Operating Mode) |
5µW (Power-Down Mode) |
1MHz Full-Power Bandwidth |
20-Pin Narrow DIP, SO, and SSOP Packages |
No External Clock Required |
Unipolar/Bipolar Inputs |
Single +5V or Dual ±5V Supplies |
Ratiometric Reference Inputs |
Resolution (bits) (ADC) | 8 |
---|---|
# Input Channels | 1 |
Conv. Rate (ksps) (max) | 1000 |
Data Bus | µP/8 |
ADC Architecture | SAR |
Diff/S.E. Input | S.E. Only |
External VREF (V) (min) | -2.5 |
External VREF (V) (max) | 2.5 |
Bipolar VIN (±V) (max) | 5 |
Package/Pins | PDIP/20SOIC (W)/20SSOP/20 |
BudgetaryPrice (See Notes) | 9.1 |
Status: | Unknown |
---|---|
Series: | Single 8-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | 1MSPS |
Input Channel Type | Single Ended |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | WSOIC |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 8-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
1Msps, µP Compatible, 8-Bit AD | Analog Devices |
ADC, 1-CH, HALF-FLASH, 8BIT, WSOIC-20 | Farnell |
Where can I find additional details, specifications and documents for a MAX153EWP+ ?
Additional datasheets, footprints and schematics for MAX153EWP+ are listed on our Part Details page. You can also find images and similar parts to MAX153EWP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX153EWP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX153EWP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX153EWP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX153EWP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX153EWP+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX153EWP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX153EWP+ often in real-time on the comparison pages.
What if I can't find stock of MAX153EWP+ ?
You can fill out our help required form which you can use to request a quote for MAX153EWP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.