Status: | Active |
---|---|
Series: | MAX1538 |
RoHS: | Unknown |
Automatically Detects and Responds to: Low-Battery Voltage Condition Battery Insertion and Removal AC-Adapter Presence Airline-Adapter Presence |
Low-Battery Voltage Condition |
Battery Insertion and Removal |
AC-Adapter Presence |
Airline-Adapter Presence |
Step-Down and Step-Up Charger Compatibility |
Fast Break-Before-Make Selection Allows Hot Swapping of Power Sources No External Schottky Diodes Needed |
Allows Hot Swapping of Power Sources |
No External Schottky Diodes Needed |
50µA Maximum Battery Quiescent Current |
Implements Battery Capacity Relearning |
Allows Usage of Aircraft Supply |
Direct Drive of P-Channel MOSFETs |
Simplifies Power-Management µP Firmware |
4.75V to 28V AC-Adapter Input Voltage Range |
Small 28-Pin Thin QFN Package (5mm x 5mm) |
Functions | Selector |
---|---|
Battery Type | 2-4 Cell Li-Ion5-10 Cell NiMH |
Parameters Measured | Voltage |
End Equipment | Host |
VSUPPLY (V) (min) | 4.75 |
VSUPPLY (V) (max) | 28 |
Package/Pins | TQFN/28 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 3.36 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Power Source Selector |
---|---|
Supply Voltage Min | 4.75V |
Supply Voltage Max | 28V |
IC Package Type | TQFN |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Power Source Selector, Tqfn-28 | Newark Electronics |
POWER SOURCE SELECTOR, TQFN-28 | element14 |
Power-Source Selector for Dual | Analog Devices |
Where can I find additional details, specifications and documents for a MAX1538ETI+T ?
Additional datasheets, footprints and schematics for MAX1538ETI+T are listed on our Part Details page. You can also find images and similar parts to MAX1538ETI+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1538ETI+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1538ETI+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1538ETI+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1538ETI+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1538ETI+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX1538ETI+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1538ETI+T often in real-time on the comparison pages.
What if I can't find stock of MAX1538ETI+T ?
You can fill out our help required form which you can use to request a quote for MAX1538ETI+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.