Status: | Active |
---|---|
Series: | MAX15303EVKIT1 |
RoHS: | Unknown |
InTuneâ„¢ Digital Point-of-Load (PoL) Switched-Mode Power Supply (SMPS) Digital State-Space Control Dual-Edge-Modulated Pulse-Width Modulation (PWM) 300kHz to 1MHz Switching Frequency 5V to 12V Input Voltage Range Using Linear Mode 6.5V to 12V Input Voltage Range Using BabyBuck Mode 0.6V to 3.3V Output Voltage Range 6A Output Current Capability Single-Phase Operation |
Digital State-Space Control |
Dual-Edge-Modulated Pulse-Width Modulation (PWM) |
300kHz to 1MHz Switching Frequency |
5V to 12V Input Voltage Range Using Linear Mode |
6.5V to 12V Input Voltage Range Using BabyBuck Mode |
0.6V to 3.3V Output Voltage Range |
6A Output Current Capability |
Single-Phase Operation |
Pin-Strap or PMBus Configuration |
SMB Connectors for Low-Noise Measurements |
Connectors for Multiple-Rail Evaluation |
PMBus Interface for Control and Monitoring |
High-Speed Serial-Port Diagnostics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX15303 |
Kit Application Type | Power Management |
Application Sub Type | Power Supply Controller |
Kit Contents | Eval Board MAX15303 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Digital Point-of-Load Switched-Mode Power Supply Ctrl 1MHz Switch 6A/0.6-3.3V O/P 5-14V Supply |
Evaluation Kit for Digital Poi | Analog Devices |
Evaluation Board, Pol Smps | Newark Electronics |
EVALUATION BOARD, POL SMPS | Farnell |
Where can I find additional details, specifications and documents for a MAX15303EVKIT1# ?
Additional datasheets, footprints and schematics for MAX15303EVKIT1# are listed on our Part Details page. You can also find images and similar parts to MAX15303EVKIT1# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX15303EVKIT1# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX15303EVKIT1# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX15303EVKIT1# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX15303EVKIT1# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX15303EVKIT1# have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics and Farnell have stock available or on a lead time for MAX15303EVKIT1# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX15303EVKIT1# often in real-time on the comparison pages.
What if I can't find stock of MAX15303EVKIT1# ?
You can fill out our help required form which you can use to request a quote for MAX15303EVKIT1# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.