Status: | Production |
---|---|
Series: | MAX15303 |
RoHS: | Not Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 4.5V |
---|---|
Input Voltage Max | 14V |
PWM Input Frequency | 1MHz |
Digital IC Case | TQFN |
No. of Pins | 40Pins |
External Input Capacitance | 47µF |
External Output Capacitance | 100µF |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
InTune Digital Point of Load C | Analog Devices |
Digital Pol Dc/Dc Ctrl, 1Mhz, Tqfn-40 | Newark Electronics |
DIGITAL POL DC/DC CTRL, 1MHZ, TQFN-40 | element14 |
Where can I find additional details, specifications and documents for a MAX15303AA00+CM?
Additional datasheets, footprints and schematics for MAX15303AA00+CM are listed on our Part Details page. You can also find images and similar parts to MAX15303AA00+CM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX15303AA00+CM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX15303AA00+CM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX15303AA00+CM fall under?
The MAX15303AA00+CM is listed under Internal Power Switch Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to MAX15303AA00+CM when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX15303AA00+CM you can contact the distributor directly for product support, shipping queries etc.
Is the MAX15303AA00+CM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX15303AA00+CM have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX15303AA00+CM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX15303AA00+CM often in real-time on the comparison pages.
What if I can't find stock of MAX15303AA00+CM?
You can fill out our help required form which you can use to request a quote for MAX15303AA00+CM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.