Status: | Active |
---|---|
Series: | MAX1523 |
RoHS: | Unknown |
Simple, Flexible Application Circuit |
2-Cell NiMH or Alkaline Operation (MAX1524) |
Low Quiescent Current (25µA typ) |
Output Fault Protection and Soft-Start |
High Efficiency Over 1000:1 IOUT Range |
Pin-Selectable Maximum Duty Factor |
Micropower Shutdown Mode |
Small 6-Pin SOT23 Package |
No Current-Sense Resistor |
VIN (V) (min) | 2.5 |
---|---|
VIN (V) (max) | 5.5 |
VOUT1 (V) (min) | 2.5 |
VOUT1 (V) (max) | 100 |
IOUT1 (A) (max) | 1 |
Switch Type | External |
Output Adjust. Method | Resistor |
IQ (mA) (typ) | 0.025 |
Shutdown Mode Supply Current (µA) (typ) | 0.001 |
Shutdown Mode Supply Current (µA) (max) | 1 |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 1000 |
Package/Pins | SOT23/6 |
BudgetaryPrice (See Notes) | 1.79 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 3.3V |
---|---|
Output Voltage | 100V |
Output Current | 950mA |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 5.5V |
Controller IC Case Style | SOT-23 |
No. of Pins | 6Pins |
Frequency | 1MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +85°C |
Power Dissipation Pd | 696mW |
Supply Voltage Range | 2.5V to 5.5V |
Boost, Controller, 1Mhz, 6Sot23 | Newark Electronics |
BOOST, CONTROLLER, 1MHZ, 6SOT23 | element14 |
Simple SOT23 Boost Controllers | Analog Devices |
DC DC Cntrlr Single-OUT Step Up 2.5V to 5.5V Input 6-Pin SOT-23 T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a MAX1523EUT+T ?
Additional datasheets, footprints and schematics for MAX1523EUT+T are listed on our Part Details page. You can also find images and similar parts to MAX1523EUT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1523EUT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1523EUT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1523EUT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1523EUT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1523EUT+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Avnet Asia have stock available or on a lead time for MAX1523EUT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1523EUT+T often in real-time on the comparison pages.
What if I can't find stock of MAX1523EUT+T ?
You can fill out our help required form which you can use to request a quote for MAX1523EUT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.