Status: | Active |
---|---|
Series: | MAX1515 |
RoHS: | Unknown |
Dual 40mΩ Internal n-Channel MOSFETs |
Integrated Boost Switch |
+1.3V to +3.6V Input Voltage Range |
1% VOUT Accuracy Over Line and Load |
1MHz Maximum Switching Frequency |
DDR Termination Regulator (DDR Mode) |
Tracking Output Voltage |
Source/Sink Pulse Skipping |
±5mA Reference Buffer |
Output Voltage (Non-DDR Mode) |
+2.5V, +1.8V, or +1.5V Pin Selectable |
+0.5V to +2.7V Adjustable |
1.1V ±0.75% Reference Output |
Adjustable Soft-Start Inrush Current Limiting |
< 1µA (typ) Shutdown Supply Current |
< 800µA (max) Operating Supply Current |
Selectable Pulse-Skipping Operation at Light Loads |
Positive and Negative Current Limit |
Power-Good Window Comparator |
Output Short-Circuit Protection |
VIN (V) (min) | 1.3 |
---|---|
VIN (V) (max) | 3.6 |
VOUT1 (V) (min) | 0.5 |
VOUT1 (V) (max) | 2.7 |
IOUT1 (A) (max) | 3 |
Switch Type | Internal |
Preset VOUT (V) | 1.51.82.5 |
Output Adjust. Method | PresetResistor |
Synchronous Switching? | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 1000 |
Package/Pins | TQFN/24 |
BudgetaryPrice (See Notes) | 5.16 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Supported | DDR2 DDR3 LPDDR3 DDR4 LPDDR4 QDR |
---|---|
Source / Sink Current | 3A |
Supply Voltage Min | 1.3V |
Supply Voltage Max | 3.6V |
DDR Regulator Case Style | TDFN |
No. of Pins | 24Pins |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
DC / DC Converter IC Case | TQFN |
Input Voltage Max | 3.6V |
Input Voltage Min | 1.3V |
No. of Outputs | 1Outputs |
Operating Temperature Max | 85°C |
Output Current | 3A |
Output Voltage Max | 2.7V |
Output Voltage Min | 500mV |
Switching Frequency | 1MHz |
Topology | Synchronous Buck (Step Down) |
Low-Voltage, Internal Switch, | Analog Devices |
DDR TERMINATION REGULATOR, 3A, TDFN-24 | element14 |
Ddr Termination Regulator, 3A, Tdfn-24 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX1515ETG+ ?
Additional datasheets, footprints and schematics for MAX1515ETG+ are listed on our Part Details page. You can also find images and similar parts to MAX1515ETG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1515ETG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1515ETG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1515ETG+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1515ETG+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1515ETG+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX1515ETG+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1515ETG+ often in real-time on the comparison pages.
What if I can't find stock of MAX1515ETG+ ?
You can fill out our help required form which you can use to request a quote for MAX1515ETG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.