Status: | Active |
---|---|
Series: | MAX1510 |
RoHS: | Unknown |
Internal Power MOSFETs with Current Limit (3A typ) |
Fast Load-Transient Response |
External Reference Input with Reference Output Buffer |
1.1V to 3.6V Power Input |
±15mV (max) Load-Regulation Error |
Thermal-Fault Protection |
Shutdown Input |
Power-Good Window Comparator with 2ms (typ) Delay |
Small, Low-Profile 10-Pin, 3mm × 3mm TDFN Package |
Ceramic or Polymer Output Capacitors |
VIN (V) (min) | 1.1 |
---|---|
VIN (V) (max) | 3.6 |
Adj. VOUT (V) (min) | 0.5 |
Adj. VOUT (V) (max) | 1.5 |
Rated ILOAD (mA) | 3000 |
# Regulators | 1 |
VDROPOUT @Rated ILOAD (V) (typ) | 0.35 |
ICC (µA) (max) | 1300 |
Low Batt./ Pwr. Fail Out | No |
POK/Reset Thresh. (V) (nom) | Vout-10% |
Watchdog | No |
Reverse Batt. Protect. | No |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | TDFN/10 |
BudgetaryPrice (See Notes) | 3.32 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Supported | DDR2 DDR3 LPDDR3 DDR4 LPDDR4 QDR |
---|---|
Source / Sink Current | 3A |
Supply Voltage Min | 1.1V |
Supply Voltage Max | 3.6V |
DDR Regulator Case Style | TDFN |
No. of Pins | 10Pins |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Adjustable Output Voltage Max | 1.5V |
Adjustable Output Voltage Min | 500mV |
Dropout Voltage Vdo | 350mV |
Input Voltage Max | 3.6V |
Input Voltage Min | 1.1V |
LDO Regulator Case Style | TDFN |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Output Current | 2A |
Output Type | Adjustable |
Output Voltage Max | 1.5V |
Output Voltage Min | 500mV |
DDR TERMINATION REGULATOR, 3A, TDFN-10 | element14 |
Low-Voltage DDR Linear Regulat | Analog Devices |
Ddr Linear Regulator, Tdfn-Ep-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX1510ETB+T ?
Additional datasheets, footprints and schematics for MAX1510ETB+T are listed on our Part Details page. You can also find images and similar parts to MAX1510ETB+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1510ETB+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1510ETB+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1510ETB+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1510ETB+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1510ETB+T have stock available?
Authorised distributors including element14, Farnell, Analog Devices and Newark Electronics have stock available or on a lead time for MAX1510ETB+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1510ETB+T often in real-time on the comparison pages.
What if I can't find stock of MAX1510ETB+T ?
You can fill out our help required form which you can use to request a quote for MAX1510ETB+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.