Status: | Active |
---|---|
Series: | MAX15102 |
RoHS: | Unknown |
High-Accuracy LDO Provides Stable Power to Sensitive Processors ±1.6% Output Accuracy Over Line, Load, and Temperature Low Noise 15µVRMS (typ) 150mV Dropout Guaranteed at 2A |
±1.6% Output Accuracy Over Line, Load, and Temperature |
Low Noise 15µVRMS (typ) |
150mV Dropout Guaranteed at 2A |
Small Solution Size Allows More Space for Digital Circuitry 1.6mm × 2.7mm WLP Package Integrated Thermal-Shutdown Protection Integrated Foldback Current Protection |
1.6mm × 2.7mm WLP Package |
Integrated Thermal-Shutdown Protection |
Integrated Foldback Current Protection |
Wide Voltage Ranges Accommodate Low-Voltage POL Requirements Adjustable Output from 0.6V to 5.2V 1.7V to 5.5V Operating Range |
Adjustable Output from 0.6V to 5.2V |
1.7V to 5.5V Operating Range |
VIN (V) (min) | 1.7 |
---|---|
VIN (V) (max) | 5.5 |
Adj. VOUT (V) (min) | 0.6 |
Adj. VOUT (V) (max) | 5.2 |
Rated ILOAD (mA) | 2000 |
# Regulators | 1 |
VDROPOUT @Rated ILOAD (V) (typ) | 0.05 |
ICC (µA) (max) | 3500 |
Output Voltage Noise (µV RMS) (typ) | 15 |
Ref. Bypass | Yes |
Low Batt./ Pwr. Fail Out | No |
POK/Reset Thresh. (V) (nom) | Vout-12.5% |
Watchdog | No |
Reverse Batt. Protect. | No |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | WLP/15 |
BudgetaryPrice (See Notes) | 2.09 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.7V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 600mV |
Adjustable Output Voltage Max | 5.2V |
Output Current | 2A |
Dropout Voltage Vdo | 50mV |
LDO Regulator Case Style | WLP |
No. of Pins | 15Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Small 2A, Low-Dropout Linear R | Analog Devices |
Ldo, Adj, 0.6-5.2V, 2A, -40 To 105Deg C | Newark Electronics |
LDO, ADJ, 0.6-5.2V, 2A, -40 TO 105DEG C | element14 |
Where can I find additional details, specifications and documents for a MAX15102EWL+T ?
Additional datasheets, footprints and schematics for MAX15102EWL+T are listed on our Part Details page. You can also find images and similar parts to MAX15102EWL+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX15102EWL+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX15102EWL+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX15102EWL+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX15102EWL+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX15102EWL+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX15102EWL+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX15102EWL+T often in real-time on the comparison pages.
What if I can't find stock of MAX15102EWL+T ?
You can fill out our help required form which you can use to request a quote for MAX15102EWL+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.