Status: | Active |
---|---|
Series: | MAX1508, MAX1508Y, MAX1508Z |
RoHS: | Unknown |
Stand-Alone Linear 1-Cell Li+ Battery Charger |
No External FET, Reverse-Blocking Diode, or Current-Sense Resistor Required |
Programmable Fast-Charge Current (0.8A max) |
Proprietary Die-Temperature Regulation Control (+100°C) |
+4.25V to +13V Input Voltage Range with Input Overvoltage Protection (OVP) Above +7V |
Charge-Current Monitor for Fuel Gauging |
Low Dropout Voltage—130mV at 0.425A |
Input Power-Source Detection Output (Active-Low ACOK) |
Soft-Start Limits Inrush Current |
No Prequalification State for the MAX1508Y and MAX1508Z |
Charge Status Output (Active-Low CHG) for LED or Microprocessor Interface |
Small 3mm x 3mm 8-Pin Thin DFN Package, 0.8mm High |
Active-Low Charge Enable (Active-Low EN) (MAX1508 and MAX1508Z) |
Active-High Charge Enable (EN) (MAX1508Y) |
Charging VIN (V) (max) | 7 |
---|---|
Max. ICHG (A) | 0.8 |
Cell Chemistry | Li-IonLi-Polymer |
# Lithium Ion Cells | 1 |
Protected VIN (V) (max) | 13 |
Charger (V) | 4.2 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | TDFN/8 |
BudgetaryPrice (See Notes) | 2.24 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | Li-Ion |
---|---|
Input Voltage | 13V |
Battery Charge Voltage | 4.2V |
Charge Current Max | 800mA |
Battery IC Case Style | TDFN |
No. of Pins | 8Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Linear Li+ Battery Charger wit | Analog Devices |
BATTERY CHARGER, LI-ION, 800MA, TDFN-8 | Farnell |
Where can I find additional details, specifications and documents for a MAX1508ETA+T ?
Additional datasheets, footprints and schematics for MAX1508ETA+T are listed on our Part Details page. You can also find images and similar parts to MAX1508ETA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1508ETA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1508ETA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1508ETA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1508ETA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1508ETA+T have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX1508ETA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1508ETA+T often in real-time on the comparison pages.
What if I can't find stock of MAX1508ETA+T ?
You can fill out our help required form which you can use to request a quote for MAX1508ETA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.