Status: | Active |
---|---|
Series: | MAX15068 |
RoHS: | Unknown |
2.9V to 18V Operating Voltage Range (ORing and Hot Swap) |
Seamless Power Transition of Redundant Supplies |
Controls n-Channel MOSFETs |
< 0.5µs Reverse Turn-Off Time |
Precision Current Monitoring |
Adjustable Slew-Rate Control |
Adjustable Current-Limit Fault Delay |
Adjustable Circuit-Breaker Current Threshold |
Inrush Current Regulated at Startup |
Adjustable Undervoltage Lockout |
Small (4mm x 5mm) TQFN Package |
VIN (V) (min) | 3.7 |
---|---|
VIN (V) (max) | 18 |
Circuit Breaker/ Current Limit | Circuit Breaker |
Circuit Breaker/Current Limit Threshold (mV) | Adjustable |
Fault Condition Control | Periodic Retry |
Features | Adjustable Current Limit Fault DelayAnalog Current Report OutputProgrammable Soft startProgrammable UVLO/Inrush Current Regulated at Startup with SOA ControlVariableSpeed/BiLevel Current Limit |
Package/Pins | TQFN-CU/20 |
BudgetaryPrice (See Notes) | 3.16 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Controller Applications | Computer Systems Redundant Power Supplies Supply Holdup Telecom Infrastructure |
---|---|
Input Voltage | 18V |
Supply Voltage Min | 2.9V |
Supply Voltage Max | 18V |
Controller IC Case Style | TQFN |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dual ORing, Single Hot-swap Co | Analog Devices |
HOT-SWAP CONTROLLER, 18V, TQFN-20 | element14 |
Hot-Swap Controller, 18V, Tqfn-20 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX15068ATP+ ?
Additional datasheets, footprints and schematics for MAX15068ATP+ are listed on our Part Details page. You can also find images and similar parts to MAX15068ATP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX15068ATP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX15068ATP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX15068ATP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX15068ATP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX15068ATP+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX15068ATP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX15068ATP+ often in real-time on the comparison pages.
What if I can't find stock of MAX15068ATP+ ?
You can fill out our help required form which you can use to request a quote for MAX15068ATP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.