Eliminates External Components and Reduces Total Cost No Schottky—Synchronous Operation for High Efficiency and Reduced Cost Internal Compensation Internal Feedback Divider for Fixed 3.3V, 5V Output Voltages Internal Soft-Start All-Ceramic Capacitors, Ultra-Compact Layout |
No Schottky—Synchronous Operation for High Efficiency and Reduced Cost |
Internal Compensation |
Internal Feedback Divider for Fixed 3.3V, 5V Output Voltages |
Internal Soft-Start |
All-Ceramic Capacitors, Ultra-Compact Layout |
Reduces Number of DC-DC Regulators to Stock Wide 4.5V to 60V Input Voltage Range Fixed 3.3V and 5V Output Voltage Options Adjustable 0.9V to 0.89 x VIN Output Voltage Option Delivers Up to 300mA Load Current Configurable Between PFM and Forced-PWM Modes |
Wide 4.5V to 60V Input Voltage Range |
Fixed 3.3V and 5V Output Voltage Options |
Adjustable 0.9V to 0.89 x VIN Output Voltage Option |
Delivers Up to 300mA Load Current |
Configurable Between PFM and Forced-PWM Modes |
Reduces Power Dissipation Peak Efficiency = 92% PFM Feature for High Light-Load Efficiency Shutdown Current = 2.2µA (typ) |
Peak Efficiency = 92% |
PFM Feature for High Light-Load Efficiency |
Shutdown Current = 2.2µA (typ) |
Operates Reliably in Adverse Industrial Environments Hiccup-Mode Current Limit and Autoretry Startup Built-In Output Voltage Monitoring with Open-Drain Active-Low RESET Pin Programmable EN/UVLO Threshold Monotonic Startup into Prebiased Output Overtemperature Protection High Industrial -40°C to +125°C Ambient Operating Temperature Range/-40°C to +150°C Junction Temperature Range |
Hiccup-Mode Current Limit and Autoretry Startup |
Built-In Output Voltage Monitoring with Open-Drain Active-Low RESET Pin |
Programmable EN/UVLO Threshold |
Monotonic Startup into Prebiased Output |
Overtemperature Protection |
High Industrial -40°C to +125°C Ambient Operating Temperature Range/-40°C to +150°C Junction Temperature Range |
VIN (V) (min) | 4.5 |
---|---|
VIN (V) (max) | 60 |
VOUT1 (V) (min) | 0.9 |
VOUT1 (V) (max) | 53 |
IOUT1 (A) (max) | 0.3 |
Switch Type | Internal |
Preset VOUT (V) | 5 |
Output Adjust. Method | PresetResistor |
Synchronous Switching? | Yes |
Power Good Signal | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 500 |
Design Tools | EE-Sim |
Package/Pins | TDFN/8 |
BudgetaryPrice (See Notes) | 1.29 |
Status: | Unknown |
---|---|
Series: | Himalaya Series |
RoHS: | Unknown |
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 60V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 91.5% |
Controller IC Case Style | TDFN |
No. of Pins | 8Pins |
Switching Frequency | 500kHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Himalaya Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
DC/DC CTRL, SYNC BUCK, 500KHZ, TDFN-8 | element14 |
Buck Sw. Reg Adj 300mA 4,5-60Vi TDFN8 | Schukat Electronic |
Dc/Dc Ctrl, Sync Buck, 500Khz, Tdfn-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX15062CATA+T ?
Additional datasheets, footprints and schematics for MAX15062CATA+T are listed on our Part Details page. You can also find images and similar parts to MAX15062CATA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX15062CATA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX15062CATA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX15062CATA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX15062CATA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX15062CATA+T have stock available?
Authorised distributors including element14, Farnell, Schukat Electronic and Newark Electronics have stock available or on a lead time for MAX15062CATA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX15062CATA+T often in real-time on the comparison pages.
What if I can't find stock of MAX15062CATA+T ?
You can fill out our help required form which you can use to request a quote for MAX15062CATA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.