Status: | Active |
---|---|
Series: | MAX15046, MAX15046A, MAX15046B |
RoHS: | Unknown |
Input Voltage Ranges from 4.5V to 40V or 5V ±10% |
Adjustable Outputs from 0.85 x VIN Down to 0.6V |
Adjustable Switching Frequency (100kHz to 1MHz) with ±10% (1MHz) Accuracy |
Adaptive Internal Digital Soft-Start |
Up to 25A Output Capability |
Cycle-by-Cycle Valley-Mode Current Limit with Adjustable, Temperature-Compensated Threshold (30mV to 300mV) |
Monotonic Startup into Prebiased Output |
±1% Accurate Voltage Reference |
90% Maximum Duty Cycle (MAX15046C) |
3A-Peak Gate Drivers |
Hiccup-Mode Short-Circuit Protection |
Overtemperature Shutdown |
Power-Good (PGOOD) Output and Enable Input (EN) with ±5% Accurate Threshold |
Thermally Enhanced 16-Pin QSOP Package |
VIN (V) (min) | 4.5 |
---|---|
VIN (V) (max) | 40 |
VOUT1 (V) (min) | 0.6 |
VOUT1 (V) (max) | 36 |
IOUT1 (A) (max) | 25 |
Switch Type | External |
Output Adjust. Method | Resistor |
Synchronous Switching? | Yes |
Power Good Signal | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 1000 |
Design Tools | EE-Sim |
Package/Pins | QSOP/16 |
BudgetaryPrice (See Notes) | 1.86 |
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 5.5V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 87.5% |
Controller IC Case Style | QSOP |
No. of Pins | 16Pins |
Switching Frequency | 1.1MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Frequency | 1MHz |
Input Voltage Max | 40V |
Input Voltage Min | 4.5V |
Operating Temperature Range | -40°C to +125°C |
Output Current | 25A |
Output Voltage | 5.5V |
Primary Input Voltage | 40V |
BUCK, SYNCH, 4.5-40V, 1MHZ, 3A, 16QSOP | Farnell |
Buck, Synch, 4.5-40V, 1Mhz, 3A, 16Qsop | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX15046BAEE+ ?
Additional datasheets, footprints and schematics for MAX15046BAEE+ are listed on our Part Details page. You can also find images and similar parts to MAX15046BAEE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX15046BAEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX15046BAEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX15046BAEE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX15046BAEE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX15046BAEE+ have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for MAX15046BAEE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX15046BAEE+ often in real-time on the comparison pages.
What if I can't find stock of MAX15046BAEE+ ?
You can fill out our help required form which you can use to request a quote for MAX15046BAEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.