Status: | Active |
---|---|
Series: | MAX15041 |
RoHS: | Unknown |
Up to 3A of Continuous Output Current |
±1% Output Accuracy Over Temperature |
4.5V to 28V Input Voltage Range |
Adjustable Output Voltage Range from 0.606V to 0.9 x VIN |
Internal 170mΩ RDS-ON High-Side and 105mΩ RDS-ON Low-Side Power Switches |
Fixed 350kHz Switching Frequency |
Up to 93% Efficiency |
Cycle-By-Cycle Overcurrent Protection |
Programmable Soft-Start |
Stable with Low-ESR Ceramic Output Capacitors |
Safe Startup into Prebiased Output |
Enable Input and Power-Good Output |
Fully Protected Against Overcurrent and Overtemperature |
VDD LDO Undervoltage Lockout |
Space-Saving, Thermally Enhanced, 3mm x 3mm Package |
VIN (V) (min) | 4.5 |
---|---|
VIN (V) (max) | 28 |
VOUT1 (V) (min) | 0.6 |
VOUT1 (V) (max) | 25 |
IOUT1 (A) (max) | 3 |
Switch Type | Internal |
Output Adjust. Method | Resistor |
Synchronous Switching? | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 350 |
Design Tools | EE-Sim |
Package/Pins | TQFN/16 |
BudgetaryPrice (See Notes) | 4.22 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 28V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TQFN |
No. of Pins | 16Pins |
Output Current | 3A |
Output Voltage Min | 606mV |
Output Voltage Max | 25.2V |
Switching Frequency | 385kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Frequency | 350kHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 25V |
Primary Input Voltage | 28V |
Low-Cost, 3A, 4.5V to 28V Inpu | Analog Devices |
Buck, 4.5-20V, 3A, 350Khz, 1%, 16Tqfn | Newark Electronics |
BUCK, 4.5-20V, 3A, 350KHZ, 1%, 16TQFN | element14 |
Where can I find additional details, specifications and documents for a MAX15041ETE+ ?
Additional datasheets, footprints and schematics for MAX15041ETE+ are listed on our Part Details page. You can also find images and similar parts to MAX15041ETE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX15041ETE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX15041ETE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX15041ETE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX15041ETE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX15041ETE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX15041ETE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX15041ETE+ often in real-time on the comparison pages.
What if I can't find stock of MAX15041ETE+ ?
You can fill out our help required form which you can use to request a quote for MAX15041ETE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.