Status: | Last Time Buy |
---|---|
Series: | MAX15034 |
RoHS: | Compliant |
Supply Voltage Min | 5V |
---|---|
Supply Voltage Max | 28V |
No. of Outputs | 2 Output, 2Outputs |
Duty Cycle (%) | - |
Controller IC Case Style | TSSOP |
No. of Pins | 28Pins |
Switching Frequency | 1MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Adjustable Output Voltage Min | 0.61V |
Base Number | 15034 |
Dropout Voltage Vdo | 0.5V |
Frequency | 1MHz |
Input Voltage Max | 28V |
Operating Temperature Range | -40°C to +125°C |
Output Current | 50A |
Output Current Max | 2.5A |
Output Voltage | 5.5V |
Primary Input Voltage | 28V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
Ic, Buck Controller, Sync, 28Tssop | Newark Electronics |
IC, BUCK CONTROLLER, SYNC, 28TSSOP | element14 |
Where can I find additional details, specifications and documents for a MAX15034AAUI+?
Additional datasheets, footprints and schematics for MAX15034AAUI+ are listed on our Part Details page. You can also find images and similar parts to MAX15034AAUI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX15034AAUI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX15034AAUI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX15034AAUI+ fall under?
The MAX15034AAUI+ is listed under Multiple Output Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to MAX15034AAUI+ when available in the Multiple Output Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX15034AAUI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX15034AAUI+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX15034AAUI+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX15034AAUI+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX15034AAUI+ often in real-time on the comparison pages.
What if I can't find stock of MAX15034AAUI+?
You can fill out our help required form which you can use to request a quote for MAX15034AAUI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.