Status: | Active |
---|---|
Series: | MAX15027 |
RoHS: | Unknown |
1.425V to 3.6V Input Voltage Range |
Output Voltage Programmable from 0.5V to VIN |
Guaranteed Maximum 225mV Dropout at 1A Output Current |
±2% Output Accuracy Over Load, Line, and Temperature |
Stable with Ceramic Capacitors |
Fast Transient Response |
60µA Operating Bias Supply Current (MAX15028) |
1.2µA Shutdown Bias Supply Current (MAX15028) |
Short-Circuit and Thermal Protection |
-40°C to +125°C Operating Temperature Range |
Soft-Start Limits Inrush Current |
Thermally Enhanced 3mm x 3mm TDFN Package |
AEC-Q100 Qualified |
VIN (V) (min) | 1.425 |
---|---|
VIN (V) (max) | 3.6 |
Adj. VOUT (V) (min) | 0.5 |
Adj. VOUT (V) (max) | 3.3 |
Rated ILOAD (mA) | 1000 |
# Regulators | 1 |
VDROPOUT @Rated ILOAD (V) (typ) | 0.075 |
ICC (µA) (max) | 410 |
Low Batt./ Pwr. Fail Out | No |
Watchdog | No |
Reverse Batt. Protect. | No |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | TDFN/10 |
BudgetaryPrice (See Notes) | 1.31 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.425V |
Input Voltage Max | 3.6V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 500mV |
Adjustable Output Voltage Max | 3.3V |
Output Current | 1A |
Dropout Voltage Vdo | 75mV |
LDO Regulator Case Style | TDFN |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Output Voltage Max | 3.3V |
Output Voltage Min | 500mV |
Ldo, Adj, 0.5-3.3V, 1A, Tdfn-10 | Newark Electronics |
LDO, ADJ, 1A, 0.5V TO 3.3V, TDFN-10 | element14 |
1.425V to 3.6V Input, 1A Low-D | Analog Devices |
Where can I find additional details, specifications and documents for a MAX15027ATB+T ?
Additional datasheets, footprints and schematics for MAX15027ATB+T are listed on our Part Details page. You can also find images and similar parts to MAX15027ATB+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX15027ATB+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX15027ATB+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX15027ATB+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX15027ATB+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX15027ATB+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX15027ATB+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX15027ATB+T often in real-time on the comparison pages.
What if I can't find stock of MAX15027ATB+T ?
You can fill out our help required form which you can use to request a quote for MAX15027ATB+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.