Status: | Active |
---|---|
Series: | MAX15025 |
RoHS: | Unknown |
8A Peak Sink Current/4A Peak Source Current (MAX15024) |
4A Peak Sink Current/2A Peak Source Current (MAX15025) |
Low 16ns Propagation Delay |
4.5V to 28V Supply Voltage Range |
On-Board Adjustable LDO for Gate-Drive Amplitude Control and Optimization |
Separate Output Driver Supply |
Independent Source and Sink Outputs (MAX15024) |
Matched Delays Between Inverting and Noninverting Inputs (MAX15024) |
Matched Delays Between Channels (MAX15025) |
CMOS or TTL Logic-Level Inputs with Hysteresis for Noise Immunity |
-40°C to +125°C Operating Temperature Range |
Thermal-Shutdown Protection |
1.95W Thermally Enhanced TDFN Power Packages |
AEC-Q100 Qualified |
No. of Drivers | 2 |
---|---|
Logic Polarity | Inverting |
RON (Ω) (max) | 2 |
RON (Ω) (typ) | 0.875 |
Configuration | High-Side P DriveLow-Side N Drive |
IOUT (A) (peak) | 2 |
Rise/ Fall Time @+25°C (ns) (typ) | 12/8 (5000 pF) |
VSUPPLY (V) | 4.5 to 28 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | See Data Sheet |
Status: | Unknown |
---|---|
Series: | AEC-Q100 |
RoHS: | Unknown |
Driver Configuration | Inverting Non Inverting |
---|---|
Peak Output Current | 8A |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 28V |
Driver Case Style | TDFN |
No. of Pins | 10Pins |
Input Delay | 16ns |
Output Delay | 16ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | AEC-Q100 |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mosfet Gate Driver, Aec-Q100, Tdfn-10 | Newark Electronics |
MOSFET GATE DRIVER, TDFN-10 | Farnell |
Where can I find additional details, specifications and documents for a MAX15025AATB+T ?
Additional datasheets, footprints and schematics for MAX15025AATB+T are listed on our Part Details page. You can also find images and similar parts to MAX15025AATB+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX15025AATB+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX15025AATB+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX15025AATB+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX15025AATB+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX15025AATB+T have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for MAX15025AATB+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX15025AATB+T often in real-time on the comparison pages.
What if I can't find stock of MAX15025AATB+T ?
You can fill out our help required form which you can use to request a quote for MAX15025AATB+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.