Status: | Active |
---|---|
Series: | MAX15023 |
RoHS: | Unknown |
5.5V to 28V or 5V ±10% Input Supply Range |
0.6V to (0.85 x VIN) Adjustable Outputs |
Adjustable 200kHz to 1MHz Switching Frequency |
Guaranteed Monotonic Startup into a Prebiased Load |
Lossless, Cycle-by-Cycle, Low-Side, Source Peak Current Limit with Adjustable, Temperature-Compensated Threshold |
Cycle-by-Cycle, Low-Side, Sink Peak Current-Limit Protection |
Proprietary Adaptive Internal Digital Soft-Start |
±1% Accurate Voltage Reference |
Internal Boost Diodes |
Adaptive Synchronous Rectification Eliminates External Freewheeling Schottky Diodes |
Hiccup-Mode Short-Circuit Protection and Thermal Shutdown |
Power-Good Outputs and Analog Enable Inputs for Power Sequencing |
VIN (V) (min) | 4.5 |
---|---|
VIN (V) (max) | 28 |
VOUT1 (V) (min) | 0.6 |
VOUT1 (V) (max) | 28 |
IOUT1 (A) (max) | 15 |
Switch Type | External |
Output Adjust. Method | Resistor |
Synchronous Switching? | Yes |
Power Good Signal | Yes |
# DC-DC Outputs | 2 |
Switching Frequency (kHz) | 1000 |
Design Tools | EE-Sim |
Package/Pins | TQFN/24 |
BudgetaryPrice (See Notes) | 1.79 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 28V |
No. of Outputs | 2 Output, 2Outputs |
Duty Cycle (%) | 87.5% |
Controller IC Case Style | TQFN |
No. of Pins | 24Pins |
Switching Frequency | 500kHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Wide 4.5V to 28V Input, Dual-O | Analog Devices |
Dc/Dc Ctrl, Sync Buck, 500Khz, Tqfn-24 | Newark Electronics |
DC/DC CTRL, SYNC BUCK, 500KHZ, TQFN-24 | element14 |
BUCK CONTROLL, SYNC, 4.5~28V, 24QFN | Farnell |
Where can I find additional details, specifications and documents for a MAX15023ETG+ ?
Additional datasheets, footprints and schematics for MAX15023ETG+ are listed on our Part Details page. You can also find images and similar parts to MAX15023ETG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX15023ETG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX15023ETG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX15023ETG+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX15023ETG+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX15023ETG+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX15023ETG+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX15023ETG+ often in real-time on the comparison pages.
What if I can't find stock of MAX15023ETG+ ?
You can fill out our help required form which you can use to request a quote for MAX15023ETG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.