Status: | Active |
---|---|
Series: | MAX15022 |
RoHS: | Unknown |
2.5V to 5.5V Input-Voltage Range |
Dual-Output Synchronous Buck Regulators |
Integrated Switches for 4A and 2A Output Currents |
180° Out-Of-Phase Operation |
Output Voltage Adjustable from 0.6V to VAVIN |
Two LDO Controllers |
Lossless, Cycle-by-Cycle Current Sensing |
External Compensation for Maximum Flexibility |
Digital Soft-Start and Soft-Stop for Tracking Applications |
Digital Soft-Start into a Prebiased Load for Sequencing Applications |
Sequencing or Coincident/Ratiometric Tracking |
Programmable Switching Frequency from 500kHz to 4MHz |
Thermal Shutdown and Hiccup-Mode Short-Circuit Protection |
30µA Shutdown Current |
100% Maximum Duty Cycle |
Space-Saving (5mm x 5mm) 28-Pin TQFN Package |
VIN (V) (min) | 2.5 |
---|---|
VIN (V) (max) | 5.5 |
VOUT1 (V) (min) | 0.6 |
VOUT1 (V) (max) | 5.5 |
IOUT1 (A) (max) | 4 |
Switch Type | Internal |
Output Adjust. Method | Resistor |
Synchronous Switching? | Yes |
# DC-DC Outputs | 2 |
Switching Frequency (kHz) | 4000 |
Package/Pins | TQFN/28 |
BudgetaryPrice (See Notes) | 4.11 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 5.5V |
No. of Outputs | 2Outputs |
DC / DC Converter IC Case | TQFN |
No. of Pins | 28Pins |
Output Current | 4A |
Output Voltage Min | 300mV |
Output Voltage Max | 5V |
Switching Frequency | 4000kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -40°C |
Supply Voltage | 5.5V |
Dual, 4A/2A, 4MHz, Step-Down D | Analog Devices |
DC DC, STEP DOWN, DUAL, 4A/2A, 28QFN | Farnell |
Where can I find additional details, specifications and documents for a MAX15022ATI+ ?
Additional datasheets, footprints and schematics for MAX15022ATI+ are listed on our Part Details page. You can also find images and similar parts to MAX15022ATI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX15022ATI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX15022ATI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX15022ATI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX15022ATI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX15022ATI+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX15022ATI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX15022ATI+ often in real-time on the comparison pages.
What if I can't find stock of MAX15022ATI+ ?
You can fill out our help required form which you can use to request a quote for MAX15022ATI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.