Status: | Active |
---|---|
Series: | MAX15021 |
RoHS: | Unknown |
Prices starting from US$3.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.20
|
4
in stock
|
Buy Now | |
Analog Devices
from US$4.82
|
629
in stock
|
Buy Now | |
Avnet Asia
from US$4.38
|
120
in stock
|
Buy Now | |
element14
from US$6.07
|
54
in stock
|
Buy Now | |
Farnell
from US$5.69
|
54
in stock
|
Buy Now | |
Newark Electronics
from US$7.57
|
34
in stock
|
Buy Now | |
CoreStaff
from US$3.61
|
4
in stock
|
Buy Now |
Integration Reduces Power-Supply Footprint for Space-Constrained Designs Dual-Output Synchronous Buck Regulators Integrated Switches for 4A and 2A Output Currents Programmable Switching Frequency from 500kHz to 4MHz 28-Pin TQFN Package (5mm x 5mm) 180° Out-Of-Phase Operation Reduces Input Ripple Current and Thus the Size of the Input Bypass Capacitors |
Dual-Output Synchronous Buck Regulators |
Integrated Switches for 4A and 2A Output Currents |
Programmable Switching Frequency from 500kHz to 4MHz |
28-Pin TQFN Package (5mm x 5mm) |
180° Out-Of-Phase Operation Reduces Input Ripple Current and Thus the Size of the Input Bypass Capacitors |
Sophisticated Tracking/Sequencing Functions Facilitate Reliable Processor Operation Digital Soft-Start and Soft-Stop for Tracking Applications Digital Soft-Start into a Prebiased Load for Sequencing Applications Sequencing or Coincident/Ratiometric Tracking |
Digital Soft-Start and Soft-Stop for Tracking Applications |
Digital Soft-Start into a Prebiased Load for Sequencing Applications |
Sequencing or Coincident/Ratiometric Tracking |
Flexible Enough for Use in a Range of Designs 2.5V to 5.5V Input Voltage Range Output-Voltage Adjustable from 0.6V to VAVIN External Compensation for Maximum Flexibility 100% Maximum Duty Cycle |
2.5V to 5.5V Input Voltage Range |
Output-Voltage Adjustable from 0.6V to VAVIN |
External Compensation for Maximum Flexibility |
100% Maximum Duty Cycle |
Integrated Protection Features Save Space and Increase Reliability Lossless, Cycle-by-Cycle Current Sensing Thermal Shutdown and Hiccup-Mode Short-Circuit Protection |
Lossless, Cycle-by-Cycle Current Sensing |
Thermal Shutdown and Hiccup-Mode Short-Circuit Protection |
20µA Shutdown Current Extends Battery Life in Portable Applications |
VIN (V) (min) | 2.5 |
---|---|
VIN (V) (max) | 5.5 |
VOUT1 (V) (min) | 0.6 |
VOUT1 (V) (max) | 5.5 |
IOUT1 (A) (max) | 4 |
Switch Type | Internal |
Output Adjust. Method | Resistor |
Synchronous Switching? | Yes |
# DC-DC Outputs | 2 |
Switching Frequency (kHz) | 4000 |
Design Tools | EE-Sim |
Package/Pins | TQFN/28 |
BudgetaryPrice (See Notes) | 4.5 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 2.5V |
---|---|
Input Voltage Max | 5.5V |
No. of Outputs | 2 Output, 2Outputs |
DC / DC Converter IC Case | TQFN |
No. of Pins | 28Pins |
Output Current - Output 1 | 4A |
Output Current - Output 2 | 2A |
Output Voltage - Output 1 | 5.5V |
Output Voltage - Output 2 | 5.5V |
Regulator Output Type | Adjustable |
Switching Frequency | 4MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dual, 4A/2A, 4MHz, Step-Down D | Analog Devices |
Conv DC-DC Dual Step Down with Tracking/Sequencing 2.5V to 5.5V 28-Pin TQFN EP | Avnet Asia |
DC/DC CONV, DUAL, SYNC BUCK, 4MHZ, TQFN | element14 |
Dc/Dc Conv, Dual, Sync Buck, 4Mhz, Tqfn | Newark Electronics |
Dual 4A/2A 4MHz StepDown DC-DC Regulator | RS |
Where can I find additional details, specifications and documents for a MAX15021ATI+ ?
Additional datasheets, footprints and schematics for MAX15021ATI+ are listed on our Part Details page. You can also find images and similar parts to MAX15021ATI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX15021ATI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX15021ATI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX15021ATI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX15021ATI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX15021ATI+ have stock available?
Authorised distributors including Analog Devices, Avnet Asia, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX15021ATI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX15021ATI+ often in real-time on the comparison pages.
What if I can't find stock of MAX15021ATI+ ?
You can fill out our help required form which you can use to request a quote for MAX15021ATI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.