Status: | Active |
---|---|
Series: | MAX15013, MAX15013A, MAX15013B |
RoHS: | Unknown |
HIP2100/HIP2101 Pin Compatible (MAX15012A/C and MAX15013A/C) |
Up to 175V Input Operation |
8V to 12.6V VDD Input Voltage Range |
2A Peak Source and Sink Current Drive Capability |
35ns Typical Propagation Delay |
Guaranteed 8ns Propagation Delay Matching Between Drivers |
Up to 500kHz Switching Frequency |
Available in CMOS (VDD/2) or TTL Logic-Level Inputs with Hysteresis |
Up to 14V Logic Inputs Independent of Input Voltage |
Low 2.5pF Input Capacitance |
Low 70µA Supply Current |
Versions Available with Combination of Noninverting and Inverting Drivers (MAX15012B/D and MAX15013B/D) |
Available in Industry-Standard 8-Pin SO and Thermally Enhanced SO Packages |
Driver (High Side) | Non-Inverting |
---|---|
Driver (Low Side) | Non-Inverting |
High Side Voltage (V) (typ) | 175 |
VSUPPLY (V) | 8.0 to 12.6 |
ISOURCE / ISINK (A) (peak) | 2 / 2 |
tPD (ns) (typ) | 35 |
Logic Input | TTL |
Oper. Temp. (°C) | -40 to +125 |
Driver Configuration | Half Bridge |
---|---|
Peak Output Current | 2A |
Supply Voltage Min | 8V |
Supply Voltage Max | 12.6V |
Driver Case Style | NSOIC |
No. of Pins | 8Pins |
Input Delay | 35ns |
Output Delay | 35ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MOSFET DRIVER, HALF BRIDGE, NSOIC-8 | element14 |
Mosfet Driver, Half Bridge, Nsoic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX15013BASA+ ?
Additional datasheets, footprints and schematics for MAX15013BASA+ are listed on our Part Details page. You can also find images and similar parts to MAX15013BASA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX15013BASA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX15013BASA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX15013BASA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX15013BASA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX15013BASA+ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX15013BASA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX15013BASA+ often in real-time on the comparison pages.
What if I can't find stock of MAX15013BASA+ ?
You can fill out our help required form which you can use to request a quote for MAX15013BASA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.