Status: | Production |
---|---|
Series: | MAX15005 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | - |
---|---|
Output Voltage | 100V |
Output Current | 10A |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 40V |
Controller IC Case Style | TSSOP |
No. of Pins | 16Pins |
Frequency | 1MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
4.5V to 40V Input Automotive F | Analog Devices |
Pwm Controller, 1Mhz, 40V, Tssop-16 | Newark Electronics |
PWM CONTROLLER, 1MHZ, 40V, TSSOP-16 | element14 |
4.5-40V Auto FlybackBoost PWS Controller | RS |
Where can I find additional details, specifications and documents for a MAX15005AAUE+?
Additional datasheets, footprints and schematics for MAX15005AAUE+ are listed on our Part Details page. You can also find images and similar parts to MAX15005AAUE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX15005AAUE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX15005AAUE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX15005AAUE+ fall under?
The MAX15005AAUE+ is listed under External Power Switch Boost Controllers.
Can I view similar or alternative parts?
You can view similar parts to MAX15005AAUE+ when available in the External Power Switch Boost Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX15005AAUE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX15005AAUE+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX15005AAUE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MAX15005AAUE+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX15005AAUE+ often in real-time on the comparison pages.
What if I can't find stock of MAX15005AAUE+?
You can fill out our help required form which you can use to request a quote for MAX15005AAUE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.